FORD ESB-M32J106-A
ENAMEL - ACRYLIC BAKING - POLISH RESISTANT, INTERMEDIATE HIGH SOLIDS - EXTERIOR LOW AND MEDIUM GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 4 May 2012 |
| Status: | active |
| Page Count: | 6 |
scope:
The material defined by this specification is a polish resistant, thermosetting acrylic baking enamel suitable for exterior exposure on large, highly visible sheet metal surfaces.
Document History
FORD ESB-M32J106-A
May 4, 2012
ENAMEL - ACRYLIC BAKING - POLISH RESISTANT, INTERMEDIATE HIGH SOLIDS - EXTERIOR LOW AND MEDIUM GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a polish resistant, thermosetting acrylic baking enamel suitable for exterior exposure on large, highly visible sheet metal surfaces.
July 22, 1996
ENAMEL, ACRYLIC BAKING, POLISH RESISTANT, INTERMEDIATE HIGH SOLIDS, EXTERIOR LOW AND MEDIUM GLOSS
1. SCOPE The material defined by this specification is a polish resistant, thermo-setting acrylic baking enamel suitable for exterior exposure on large, highly visible sheet metal surfaces.