UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 61249-2-30

Materials for printed boards and other interconnecting structures – Part 2-30: Reinforced base materials clad and unclad – Non-halogenated epoxide modified cyanate ester woven glass laminate of defined flammability (vertical burning test), copper-clad

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2012
Status: active
Page Count: 46
ICS Code (Printed circuits and boards): 31.180
scope:

This part of IEC 61249 gives requirements for properties of non-halogenated epoxide modified cyanate ester woven glass laminate of defined flammability (vertical burning test), copper-clad in thicknesses of 0,03 mm up to 1,60 mm. The flammability rating is achieved through the use of non-halogenated inorganic and/or organic compounds acting as fire retardants. These fire retardants are contained as part of polymeric structure or in addition to it. The glass transition temperature is defined to be 160 °C minimum.

Some property requirements may have several classes of performance. The class desired should be specified on the purchase order, otherwise the default class of material may be supplied.

Document History

IEC 61249-2-30
November 1, 2012
Materials for printed boards and other interconnecting structures – Part 2-30: Reinforced base materials clad and unclad – Non-halogenated epoxide modified cyanate ester woven glass laminate of defined flammability (vertical burning test), copper-clad
This part of IEC 61249 gives requirements for properties of non-halogenated epoxide modified cyanate ester woven glass laminate of defined flammability (vertical burning test), copper-clad in...

References

Advertisement