UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DS/EN 12201-4

Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 4: Valves for water supply systems

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 January 2013
Status: active
Page Count: 22
ICS Code (Valves in general): 23.060.01
ICS Code (Water supply systems): 91.140.60
ICS Code (External water conveyance systems): 93.025
scope:

This Part of EN 12201 specifies the characteristics of valves or valve bodies made from polyethylene (PE 100 and PE 80) for buried and above ground applications, intended for the conveyance of water for human consumption, raw water prior to treatment, drainage and sewerage under pressure, vacuum sewer systems, and water for other purposes. NOTE 1 For valves or valve bodies intended for drainage and sewerage under pressure, additional specifications/tests may be necessary according to the requirements of the purchaser, especially for the chemical resistance of the components in contact with the fluids and functioning characteristics. NOTE 2 For PE components intended for the conveyance of water for human consumption and raw water prior to treatment attention is drawn to 5.4. Components manufactured for water for other purposes may not be suitable for water supply for human consumption. It also specifies the test parameters for the test methods referred to in this European Standard. NOTE 3 Valves made from material other than polyethylene (PE) designed for the supply of water intended for human consumption to a relevant standard(s) can be used in PE piping systems conforming to EN 12201 when they have relevant PE connection for butt fusion or electrofusion ends (see EN 12201-3:2011). In conjunction with Parts 1, 2, 3 and 5 of EN 12201 it is applicable to PE valves, their joints and to joints with components of PE and other materials intended to be used under the following conditions: a) allowable operating pressure, PFA, up to 25 bar 1) b) an operating temperature of 20 °C as a reference temperature; c) buried in the ground; d) sea outfalls; e) laid in water; f) above ground, including pipes suspended below bridges. NOTE 4 For applications operating at constant temperature greater than 20 °C and up to 40 °C, see EN 12201-1:2011, Annex A. EN 12201 covers a range of allowable operating pressures and gives requirements concerning colours and additives. NOTE 5 It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national guidance or regulations and installation practices or codes. This Part of EN 12201 covers valves for pipes with a nominal outside diameter dn = 315 mm. 1) 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.

Document History

DS/EN 12201-4
January 9, 2013
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 4: Valves for water supply systems
This Part of EN 12201 specifies the characteristics of valves or valve bodies made from polyethylene (PE 100 and PE 80) for buried and above ground applications, intended for the conveyance of water...
June 26, 2003
Plastics piping systems for water supply - Polyethylene (PE) - Part 4: Valves
This Part of EN 12201 specifies the characteristics of valves or valve bodies made from polyethylene (PE) intended for the conveyance of water intended for human consumption including raw water prior...
January 23, 2002
Plastics piping systems for water supply - Polyethylene (PE) - Part 4: Valves
This Part of EN 12201 specifies the characteristics of valves or valve bodies made from polyethylene (PE) intended for the conveyance of water intended for human consumption including raw water prior...
Plastics piping systems for water supply, and for drains and sewers under pressure – Polyethylene (PE) – Part 4: Valves for water supply systems
This document specifies the characteristics of valves or valve bodies made from polyethylene (PE) for buried and above ground applications, intended for the conveyance of water for human consumption,...
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 4: Valves for water supply systems
This Part of EN 12201 specifies the characteristics of valves or valve bodies made from polyethylene (PE 100 and PE 80) for buried and above ground applications, intended for the conveyance of water...
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 4: Valves for water supply systems
This Part of EN 12201 specifies the characteristics of valves or valve bodies made from polyethylene (PE) intended for the conveyance of water intended for human consumption, including raw water...
Plastics piping systems for water supply, and for drainage and sewerage under pressure – Polyethylene (PE) – Part 4: Valves for water supply systems
This document specifies the characteristics of valves or valve bodies made from polyethylene (PE) for buried and above ground applications, intended for the conveyance of water for human consumption,...

References

Advertisement