ISO 3310-2
Test sieves - Technical requirements and testing - Part 2: Test sieves of perforated metal plate
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Particle size analysis. Sieving): | 19.120 |
scope:
This part of ISO 3310 specifies the technical requirements and corresponding test methods for test sieves of perforated metal plate.
It applies to test sieves having
- round holes, with sizes from 125 mm down to 1 mm, or
- square holes, with sizes from 125 mm down to 4 mm,
in accordance with ISO 565.
Document History
ISO 3310-2
September 1, 2013
Test sieves - Technical requirements and testing - Part 2: Test sieves of perforated metal plate
This part of ISO 3310 specifies the technical requirements and corresponding test methods for test sieves of perforated metal plate.
It applies to test sieves having
- round holes, with sizes from...
August 15, 1999
Test Sieves - Technical Requirements and Testing - Part 2: Test Sieves of Perforated Metal Plate
This part of ISO 3310 specifies the technical requirements and corresponding test methods for test sieves of perforated metal plate.
It applies to test sieves having
— round holes, with sizes from...
January 1, 1990
Test Sieves - Technical Requirements and Testing - Part 2: Test Sieves of Perforated Metal Plate Third Edition
A description is not available for this item.