ASD-STAN PREN 2267-012
Aerospace series Cables, electrical, for general purpose Operating temperatures between - 65 °C and 260 °C Part 012: DZ family, single UV laser printable for use in low pressure atmosphere Product standard
| Organization: | ASD-STAN |
| Publication Date: | 28 February 2014 |
| Status: | active |
| Page Count: | 8 |
scope:
This standard specifies the characteristics of UV laser printable electrical wires DZ family for use in the on board:
- 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft.
- 230 V (phase to neutral) or 400 V (phase to phase) electrical network of aircraft and particularly use in non-pressurized areas.
This cable family is used at operating temperature between - 65 °C and 260 °C. These cables are demonstrated to be arc resistant for both networks (115 V and 230 V).
It shall also be possible to mark these cables by qualified compatible marking. These markings shall satisfy the requirements of EN 3838.
Document History