UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DOD - SMD 5962-93120

MICROCIRCUIT, LINEAR, +5 V TO PLUS/MINUS 10 V, VOLTAGE CONVERTER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 20 March 2007
Status: active
Page Count: 10
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-93120
March 20, 2007
MICROCIRCUIT, LINEAR, +5 V TO PLUS/MINUS 10 V, VOLTAGE CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
March 20, 2007
MICROCIRCUIT, LINEAR, +5 V TO PLUS/MINUS 10 V, VOLTAGE CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 3, 2001
MICROCIRCUIT, LINEAR, +5 V TO PLUS/MINUS 10 V, VOLTAGE CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
May 18, 1993
MICROCIRCUIT, LINEAR, +5 V TO PLUS/MINUS 10 V, VOLTAGE CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement