ASD-STAN PREN 3645-008
Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous Part 008: Non release plug with grounding ring Product standard
| Organization: | ASD-STAN |
| Publication Date: | 1 March 2014 |
| Status: | active |
| Page Count: | 7 |
scope:
This standard specifies the characteristics of plugs with grounding rings in the family of circular, electrical connectors, with triple start threaded coupling.
It applies to models in Table 3.
For contacts, filler plugs and rear accessories associated with this plug, see EN 3645-002.
For contacts, sealing plugs and cable outlet accessories associated with this plug see EN 3645-002.
For receptacles and protective covers, see EN 3645-003, EN 3645-004, EN 3645-005, EN 3645-007, EN 3645-009 and EN 3645-010 respectively.
These connector are derived from and interchangeable with models W, F, J, M and K in specification MIL-DTL-38999/26.
Document History