NPFC - TT-P-1757
PRIMER COATING, ALKYD BASE, ONE COMPONENT
| Organization: | NPFC |
| Publication Date: | 15 May 1997 |
| Status: | active |
| Page Count: | 21 |
scope:
This specification covers the requirements for two types, classes, and colors of a one-component, alkyd-base, corrosion-inhibiting
The primers coatings consist of the following types:
Type I - Volatile content consists of non-photochemically reactive solvents (see 3.2.1.1) Type II - Volatile organic compound (VOC) content less than or equal to 340 grams/liter (gm/l) (2.8 lb./gal) (see 3.2.1.2)
The primer coatings consist of the following classes:
Class C - Chromate based corrosion-inhibitors
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Air Warfare Center Aircraft Division Code 414100 B120-3, Highway 547, Lakehurst, NJ 08733-5100, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
The primer coating colors consist of the following:
Color Y - Deep yellow Color T - Green (FED-STD-595, color number 34151)
Part numbers, for cataloging purposes, may be assigned in accordance with 6.3.
intended Use:
This primer coating is intended for use as a corrosion inhibiting primer coating on aluminum and aluminum alloy structures and surfaces and on surfaces coated with a pretreatment coating... View More
Document History