UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 13565-3

Geometrical Product Specifications (GPS) Surface texture: Profile method; Surfaces having stratified functional properties Part 3: Height characterization using the material probability curve

inactive, Most Current
Organization: CEN
Publication Date: 1 May 2000
Status: inactive
Page Count: 30
ICS Code (Properties of surfaces): 17.040.20
scope:

This part of ISO 13565 establishes the evaluation process for determining parameters from the linear regions of the material probability curve, which is the Gaussian representation of the material ratio curve. The parameters are intended to aid in assessing tribological behaviour, for example of lubricated, sliding surfaces, and to control the manufacturing process.

Document History

EN ISO 13565-3
May 1, 2000
Geometrical Product Specifications (GPS) Surface texture: Profile method; Surfaces having stratified functional properties Part 3: Height characterization using the material probability curve
This part of ISO 13565 establishes the evaluation process for determining parameters from the linear regions of the material probability curve, which is the Gaussian representation of the material...

References

Advertisement