ISO 6489-1
Agricultural Vehicles - Mechanical Connections between Towed and Towing Vehicles - Part 1: Dimensions of Hitch-Hooks
| Organization: | ISO |
| Publication Date: | 15 January 2001 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
This part of ISO 6489 specifies the dimensional requirements for hitch-hooks used in the attachment to agricultural towing vehicles of towed, non-balanced trailers and implements equipped with a ring specified in ISO 20019. Its purpose is to ensure the interchangeability of the mechanical connections on agricultural towing vehicles.
This part of ISO 6489-1 is applicable only in those cases where the vertical static load does not exceed 30 kN.
Document History