DOD - SMD 5962-10203
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2MEG X 32-BIT (64M), RADIATION-HARDENED, DUAL VOLTAGE SRAM with embedded EDAC, MULTICHIP MODULE
| Organization: | DOD |
| Publication Date: | 5 November 2014 |
| Status: | active |
| Page Count: | 32 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History