UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 29341-7-11

Information technology - UPnP Device Architecture - Part 7-11: Lighting Device Control Protocol - Switch Power Service

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 June 2015
Status: active
Page Count: 18
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0 and Version 1.01 of the UPnP Standard Service Template.

This service-type enables the following functions:

• basic power switching for embedding devices.

This service template does not address:

• It is assumed that implementations of this service will not disable themselves as a side effect of driving their output load to a disabled state.

Document History

ISO/IEC 29341-7-11
June 15, 2015
Information technology - UPnP Device Architecture - Part 7-11: Lighting Device Control Protocol - Switch Power Service
This service definition is compliant with the UPnP Device Architecture version 1.0 and Version 1.01 of the UPnP Standard Service Template. This service-type enables the following functions: • basic...
November 1, 2008
Information technology – UPnP Device Architecture – Part 7-11: Lighting Device Control Protocol – Switch Power Service
Overview and Scope This service definition is compliant with the UPnP Device Architecture version 1.0 and Version 1.01 of the UPnP Standard Service Template. This service-type enables the following...

References

Advertisement