24 CFR PART 3280 - : References
This document references the following standards:
CISPI HSN-85
NER 272
AHA A135.4
ANSI A208.1
ASME A112.14.1
ASME A112.19.5
ASME B16.18
CPA A208.2
BSI BS 8904
ISO 50001
ISO DIS 45001
ANSI Z97.1
ASCE 7-10
ASCE 8-02
ASHRAE FUNDAMENTALS IP CH 22
ASHRAE FUNDAMENTALS IP CH 23
ASHRAE FUNDAMENTALS IP CH 24
ASHRAE FUNDAMENTALS IP CH 25
ASHRAE FUNDAMENTALS IP CH 26
ASHRAE FUNDAMENTALS IP CH 27
ASME A112.1.2
ASME A112.18.3
ASME A112.18.6
ASME A112.19.1
ASME A112.19.10
ASME A112.19.3
ASME A112.19.6
ASME A112.19.9M
ASME A112.21.3M
ASME B1.20.1
ASME B16.15
ASME B16.23
ASME B16.3
ASME B16.4
ASME B36.10M
ASSE 1001
ASSE 1002
ASSE 1006
ASSE 1007
ASSE 1008
ASSE 1011
ASSE 1014
ASSE 1016
ASSE 1017
ASSE 1019
ASSE 1023
ASSE 1037
ASSE 1051
ASSE 1070
ASTM A53/A53M
ASTM A74
ASTM B251
ASTM B280
ASTM B306
ASTM B42 REV A
ASTM B43
ASTM B88
ASTM C564
ASTM C920 REV A
ASTM D2235
ASTM D2564
ASTM D2661
ASTM D2665
ASTM D2846/D2846M
ASTM D3311
ASTM D3953
ASTM D4442
ASTM D4444
ASTM D4635
ASTM E1333
ASTM E96/E96M
ASTM F628
ASTM F876 REV A
ASTM F877 REV A
BSI PD ISO/TS 37151
HPVA HP-1
IAPMO ANSI Z124.3
IAPMO ANSI Z124.4
IAPMO PS 14
IAPMO PS 2
IAPMO PS 23A
IAPMO PS 31
IAPMO PS 4
IAPMO PS 5
IAPMO PS 9
IAPMO TS 22E1
IAPMO TS 9
ISO 10795
ISO 13065
ISO 14001
ISO 14046
ISO 14064-1
ISO 15392
ISO 18091
ISO 19011
ISO 20121
ISO 26000
ISO 31000
ISO 37101
ISO 37120
ISO 9001
ISO TR 37150
MIL-L-10547E
NEMA WD 6
NFPA 220
NFPA 253
NFPA 31
NFPA 54
NFPA 58
NFPA 70
NFPA 90B
NFRC 100
NSF 24
NSF 61
AGA GMM-3
ASME A112.18.1
ASME A112.19.7
ASME A112.4.1
ASME A112.4.3
ASME B16.22
ASME B16.26
ASME B16.29
CISPI 301-90
CISPI HSN-85
NER 272
ASME A112.19.2
ASME A112.19.4M
ASCE 19-16
NSF 14A
ASTM E162
ASTM E84
ISO 22316
This document is referenced by the following standards:
NFPA 501
CSA/AM ANSI Z21.19-2014/CSA 1.4-2014
CSA/AM ANSI Z21.50-2016/CSA 2.22-2016
CSA/AM DIRECTORY 1998
CSA/AM ANSI Z21.75-2016/CSA 6.27-2016
CSA/AM ANSI Z21.56-2014/CSA 4.7-2014
CSA/AM ANSI Z21.88-2016/CSA 2.33-2016
CSA/AM ANSI Z21.23-2010
NFPA 921
CSA/AM ANSI Z21.10.3-2015/CSA 4.3-2015
CSA/AM ANSI Z21.1-2016/CSA 1.1-2016
CSA/AM ANSI Z223.2-1992
CSA/AM ANSI Z21.47-2016/CSA 2.3-2016
CSA/AM ANSI Z21.86-2016/CSA 2.32-2016
Advertisement