ISO/IEC TR 20000-12 - : References
This document references the following standards:
ISO/IEC 20000-1
ISO/IEC 20000-2
ISO/IEC 20000-3
ISO 31000
ISO 9000
ISO 9001
ISO/IEC 20000-1
ISO/IEC 20000-2
ISO/IEC 20000-3
ISO/IEC 21827
ISO/IEC 27000
ISO/IEC 27001
ISO/IEC 27013
ISO/IEC TR 20000-11
ISO/IEC TR 20000-5
This document is referenced by the following standards:
ISO/IEC 27035-1
CSA CAN/CSA-ISO/IEC 12207-09
ISO/IEC FDIS 27034-5
ISO/IEC 20000-6
BSI BS ISO/IEC 20000-6
BSI PD CEN/TR 419010
ISO/IEC/IEEE FDIS 41062
BSI BS ISO/IEC 20000-1
BSI BS ISO/IEC 20000-10
ISO/IEC 20000-10
ISO/IEC TR 22678
BSI BS ISO/IEC 20000-2
BSI BS ISO/IEC 20000-3
ISO/IEC TR 20000-7
BSI PD ISO/IEC TR 20000-7
CSA ISO/IEC 20000-1:19
CSA ISO/IEC 20000-10:19
CEI UNI ISO/IEC 20000-1
SNZ AS/NZS ISO/IEC 20000.3
SNZ AS/NZS ISO/IEC 20000.2
CSA ISO/IEC 20000-2:20
CSA ISO/IEC 20000-3:20
CSA ISO/IEC TR 20000-7:20
BSI BS ISO/IEC 20000-3 - TC
BSI BS ISO/IEC 20000-10 - TC
SNV SN ISO/IEC 20000-2
SNV SN ISO/IEC 20000-1
BSI BS ISO/IEC 20000-1 - TC
ISO/IEC 20000
ANSI INCITS/ISO/IEC 20000-2
ANSI INCITS/ISO/IEC 20000-3
Advertisement