ASTM F1055 - : References
This document references the following standards:
ASTM F2769
ASTM F2623
ASTM D2513
ASTM F2788/F2788M
ASTM D1599
ASTM D1600
ASTM D3035
ASTM D3350
ASTM D638
ASTM F1473
ASTM F2623
ASTM F2769
ASTM F714
ASTM F905
ISO 13954
PPI TR-3
PPI TR-4
ASTM F412
ASTM D1248
ASTM D2513
ASTM D2122
ASTM D618
ASTM D1509
ISO 13954
ASTM D1598
ASTM D2737
ASTM F876
ASTM F2788/F2788M
This document is referenced by the following standards:
IAPMO CMC
IAPMO CPC
NSF 358-1
NEMA TCB 4
IAPMO LAMC
IAPMO LAPC
49 CFR PART 192
CSA CAN/CSA-C448 SERIES-13
AGA Z380.1
ASTM F2830
UFGS-31 21 00
PPI MAB-3
ICC I-CODE IMC
ICC I-CODE IPC
ICC I-CODE IRC
PPI TN-55
PPI MS-5
NSF 358-4
AWWA C906
IAPMO UMC
API SPEC 15PX
NFPA 58
ASTM E3167/E3167M
ASTM E3170/E3170M
API SPEC 15LE
FLBC FLMC
FLBC FLPC
FLBC FLRC
ICC I-CODE MPC
ICC I-CODE VPC
ICC I-CODE SCPC
ICC I-CODE SCMC
ICC I-CODE SCRC
ICC I-CODE MMC
ICC I-CODE NCRC
ASTM F1290
ICC I-CODE VMC
ICC I-CODE VRC
IAPMO USHGC
PTI DC45.1
ASME NM.3.1
ICC I-CODE IMC COMM
ASME B31.3
IAPMO USPSHTC
UFGS-33 51 15
ASTM F2619/F2619M
IAPMO UPC
ICC I-CODE ORMSC
ASTM F645 REV B
NSF 14
IAPMO CLAPC
ICC I-CODE IRCPCSBC
IAPMO CLAMC
ASTM F2905/F2905M
ASTM F2829/F2829M
CSA B137.0:20
FM 1613
ASME COMPANION GUIDE V1
ASABE S376.3
AWWA M55
ICC I-CODE OPC
ICC I-CODE IRC COMM VOL II
ICC I-CODE OMC
ICC I-CODE IPC COMM
ICC I-CODE ORC
IAPMO IS 26
ICC I-CODE MNMFGC
ICC I-CODE MNRC
CSA/AM ANSI/CSA/IGSHPA C448 SERIES-16
CSA B137:20 SERIES PACKAGE
NSF 358-3
ICC I-CODE KRC
IAPMO NSPC
NYBC NYMC
NYBC NYPC
NYBC NYRC
ASME B31.1
CABC CARC
CSA Z662:19
ASTM F2968/F2968M
ASTM F3123
Advertisement