ISO/IEC 19794-13 - : References
This document references the following standards:
ISO/IEC 19785-1
EU 95/46/EC
ISO 3166-1
ISO 639-3
ISO 8879
ISO/IEC 19785-1
ISO/IEC 19794-1
ISO/IEC 2382-37
ITU-T P.56
IETF RFC 5646
This document is referenced by the following standards:
ISO/IEC 19784-1
CSA CAN/CSA-ISO/IEC 18584:16
CSA CAN/CSA-ISO/IEC TR 30125:18
ISO/IEC TR 29196
ISO/IEC 24787
ICAO 9303 PART 3
ITU-T X.1277
CSA ISO/IEC 19784-1:19
CSA ISO/IEC 24787:20
CSA ISO/IEC TR 29196:20
CSA ISO/IEC 19794-1:20
BSI PD ISO/IEC TR 30125
ISO/IEC 19785-2
NEN-ISO/IEC 39794-4
NEN-ISO/IEC 39794-1
BSI PD ISO/IEC TR 29196 - TC
BSI BS ISO/IEC 19784-1 - TC
ISO/IEC 24745
ETSI TR 119 460
CSA ISO/IEC 19785-1:21
ISO DIS 24366
ISO TR 24291
CEN/TS 17631
ISO/IEC 39794-1
ISO/IEC 39794-4
ISO/IEC 39794-9
ISO/IEC TR 30117
NEN-ISO/IEC 24745
ISO 19092
ISO/IEC DIS 24787-1
ISO/IEC DIS 39794-2
ANSI INCITS/ISO/IEC 19795-4
ANSI INCITS/ISO/IEC TR 29144
ANSI INCITS/ISO/IEC TR 29194
ISO/IEC TR 29119-13
NEN-ISO 19092
ISO/IEC TR 24741
ANSI INCITS/ISO/IEC 19785-2
ANSI INCITS/ISO/IEC 39794-9
ANSI INCITS/ISO/IEC TR 30117
ISO/IEC TS 22604
CEN/TR 18030
Advertisement