NSF 61 - : References
This document references the following standards:
NSF 60
21 CFR PART 58
40 CFR PART 136
40 CFR PART 141
40 CFR PART 160
40 CFR PART 798
ASTM A240/A240M REV A
ASTM A269/A269M REV A
ASTM A312/A312M
ASTM A789/A789M
ASTM A790/A790M
ASTM A815/A815M
ASTM C109/C109M REV A
ASTM F493
AWWA B100
AWWA C652
ASTM C183/C183M
ASTM C192/C192M REV A
ASTM C31/C31M REV A
ASTM C511
ASTM C778
ASTM D2855
ASTM D3182
ASTM E29
NSF 60
SSPC PA 2
NSF 372
This document is referenced by the following standards:
IAPMO CPC
ASTM F2389 REV A
NSF 44
NSF 42
CSA A112.18.6-09/CSA-B125.6-09
CSA/AM ANSI Z21.98-2015/CSA 4.10-2015
CSA B64 SERIES-11
CSA CAN/CSA-B356-10
ASTM F1282
NSF 14A
CSA B137 SERIES-17
NSF 59
AWWA C224
NSF 53
CSA CAN/CSA-F379 SERIES-09
AWWA C151/A21.51
IAPMO LAPC
AWWA C111/A21.11
ASHRAE FUNDAMENTALS SI CH 22
ASHRAE FUNDAMENTALS IP CH 22
AWWA C508
CSA B483.1-07
AWWA M58
AWWA M11
NSF 223
CSA ASME A112.4.14-2017/CSA B125.14-17
NSF 401
ASTM D2846/D2846M
AWWA G100
AWWA C219
AWWA C550
ASSE 1022
MIL-PRF-32307A
NSF 29
NSF 12
NSF 35
NSF 8
ASTM D2466
ASTM F438
PIP CTSC1000
NSF 50A
ASME A112.4.14
CSA ASME A112.18.1-2012/CSA B125.1-12
AWWA C510
AWWA C511
ASME A112.18.6
UFGS-33 16 15
UFGS-28 31 76
UFGS-23 52 43.00 10
AWWA C530
UFGS 22 00 70
UFGS-33 11 00
UFGS-09 97 13.16
ASCE MOP 134
AWWA D115
AWWA E102
CSA ASSE 1070-2015/ASME A112.1070-2015/CSA B125.70-15
AWWA C901
AWWA C907
AWWA M68
ASCE MOP 133
AWWA D102
AWWA D104
AWWA C620
PPI MAB-3
ASTM F2831
MSS SP-153
24 CFR PART 3280
ICC I-CODE IPC
UFGS-22 00 00
PIP CTSL1000
Advertisement