UMC - : References
This document references the following standards:
ASME/BPVC SEC VIII-1
CGSB CAN/CGSB-3.2-2017
NFPA 5000
TIA-942-A
NSF 358-3
NSF 358-2
NSF 358-1
NFPA 96
NFPA 91
NFPA 90B
NFPA 90A
NFPA 88A
NFPA 853
NFPA 85
NFPA 82
NFPA 80
NFPA 780
NFPA 70
NFPA 69
NFPA 654
NFPA 58
NFPA 54
NFPA 52
NFPA 501A
NFPA 5000
NFPA 409
NFPA 37
NFPA 31
NFPA 30A
NFPA 30
NFPA 274
NFPA 262
NFPA 259
NFPA 221
NFPA 220
NFPA 211
NFPA 2
NFPA 17A
NFPA 17
NFPA 13
NFPA 12
NFPA 10
MSS SP-6
ISO 13256-2
ISO 13256-1
IIAR STANDARD 5
IIAR CO2 HANDBOOK
IAPMO IS 13
AWWA C901
AWWA C500
AWWA C203
AWWA C153/A21.53
AWWA C151/A21.51
AWWA C115/A21.15
AWWA C111/A21.11
AWWA C110/A21.10
ASTM F2769
ASTM F2735
ASTM F2623
ASTM F2620
ASTM F2509
ASTM F2434
ASTM F2389 REV A
ASTM F2159
AGA Z223.1
CSA/AM ANSI Z21.40.1-1996/CGA 2.91-M96
CSA/AM ANSI Z21.66-2015/CSA 6.14-2015
This document is referenced by the following standards:
CSA C22.2 NO. 188-18
NFPA 1500
CSA C22.2 NO. 140.2-96
Advertisement