AWWA M11 - : References
This document references the following standards:
ASTM A194/A194M REV A
ASTM A370
ASTM A751
ASTM A796/A796M
ASTM C143/C143M
ASTM C216
ASTM C217/C217M
ASTM C602
NSF 61/600
AWWA M51
AWWA M27
AWWA C606
AWWA C602
NACE SP0177
NACE SP0169
NACE SP0100
AWWA C512
AWWA C221
AWWA C213
AWWA C210
AWWA C209
AWWA C203
ASTM G9
ASTM G82
ASTM G6
ASTM G20
ASTM G11
ASTM G10
ASTM F436/F436M
ASTM D698
ASTM D4254
ASTM D4253
ASTM D2487
ASTM D1557
ASTM C604
ASTM C225
ASTM C224
ASTM C215
ASTM C1437
ASTM A36/A36M
ASTM A193/A193M
ASME/BPVC SEC VIII-1
ASME PCC-1
ASME B1.1
ASCE MOP 79
ASCE MOP 119
ASCE MOP 108
AISC 360
AASHTO T 99
AASHTO T 180
AASHTO M 145
ASTM A283/A283M
This document is referenced by the following standards:
ISO 24817
UFGS-33 11 00
CEN EN ISO 24817
DIN EN ISO 24817
NFPA 24
NFPA 13
NFPA 24H
AWWA 20428
CSA B214-21
SSTD-8070-0067-PIPE REV E
AWWA C604
AWWA C227
AWWA C223
AWWA C219
AWWA C208
AWWA C207
AWWA C206
AWWA C205
AWWA C200
AWWA C223
AWWA C228
AWWA 20560
AWWA 20649
AWWA 20690
AWWA M23
AWWA C206
AWWA C205
AWWA M32
ASTM F877
CSA B481 SERIES-12
DIN EN ISO 24817
ASTM F3253
AWWA C231
AWWA C208
AWWA M68
AWWA C220
AWWA C227
BSI BS EN ISO 24817
AWWA C604
AWWA C219
AWWA C200
CSA B137 SERIES-17
AWWA C207
Advertisement