ICC I-CODE IFGC - : References
This document references the following standards:
ICC I-CODE IECC
ICC I-CODE IBC
ICC I-CODE IMC
ICC I-CODE IPC
ICC I-CODE IFC
ICC I-CODE IRC
ASME A13.1
ASME B1.20.1
ASME B16.1
ASME B16.24
ASME B16.33
ASME B16.42
ASME B16.44
ASME B16.47
ASME B16.5
ASME B31.12
ASME B31.3
ASME B36.10M
ASME CSD-1
ASTM A254/A254M
ASTM A268/A268M
ASTM A53/A53M
NEMA LC 1
49 CFR PART 192
ASTM A269/A269M REV A
ASTM A312/A312M
ASTM B241/B241M
ASTM B280
ASTM B88
ASTM C315
ASTM E136 REV A
ASTM F1973
ASTM F2945
CGA S-1.1
CGA S-1.2
CGA S-1.3
49 CFR PART 105
49 CFR PART 106
49 CFR PART 107
49 CFR PART 109
49 CFR PART 110
49 CFR PART 130
49 CFR PART 171
49 CFR PART 172
49 CFR PART 173
49 CFR PART 174
49 CFR PART 175
49 CFR PART 176
49 CFR PART 177
49 CFR PART 178
49 CFR PART 179
49 CFR PART 180
ICC I-CODE IBC
ICC I-CODE IECC
ICC I-CODE IFC
ICC I-CODE IPC
ICC I-CODE IMC
ICC I-CODE IRC
MSS SP-58
NFPA 2
NFPA 211
NFPA 30A
NFPA 37
NFPA 409
NFPA 51
NFPA 58
NFPA 70
NFPA 82
NFPA 85
NFPA 853
NFPA 88A
CSA/AM ANSI Z83.11-2016/CSA 1.8-2016
CSA/AM ANSI Z21.5.1-2017/CSA 7.1-2017
CSA/AM ANSI Z21.61-1983
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
CSA/AM ANSI Z83.8-2016/CSA 2.6-2016
CSA/AM ANSI Z21.75-2016/CSA 6.27-2016
CGA G-6.10
CGA G-9.1
ASME B16.20
ASTM A106/A106M REV A
ASTM B210/B210M REV A
ASTM D2513
CSA/AM ANSI Z21.1-2018/CSA 1.1-2018
CSA/AM CSA/ANSI Z21.10.3:19/CSA 4.3:19
This document is referenced by the following standards:
ICC I-CODE IPMC
ICC I-CODE ICCPC
ICC I-CODE IEBC
TIA TIF WHITE PAPER 003
ICC I-CODE VECC
ICC I-CODE VRBES
ICC I-CODE MUEC
FLBC FLBC
ICC I-CODE APC
ICC I-CODE VMAC
ICC I-CODE MPC
ICC I-CODE VPC
ICC I-CODE MEC
ICC I-CODE MMC
ICC I-CODE VSFPC
ICC I-CODE MNSBCC
CGA G-5
ICC I-CODE VMC
ICC I-CODE VRC
ICC I-CODE IPMC COMM
ICC I-CODE VEBC
ICC I-CODE IEBC COMM
ICC I-CODE IMC COMM
ICC I-CODE ISPSC COMM
NFPA 55
ICC I-CODE VBFCRR
ASSE 16000
ICC I-CODE ORC
ICC I-CODE VCC
CABC CAEBC
ICC I-CODE IRCPCSBC
ICC I-CODE CTBC
CABC CAFC
ICC I-CODE ORFC
UFGS-23 82 23
UFGS-23 82 23.00 40
CSA/AM CSA/ANSI Z83.21:20/CSA C22.2 NO. 168:20
ICC I-CODE ORSSC
Advertisement