NFPA 99 - : References
This document references the following standards:
NFPA 30
NFPA 101
ASHRAE 170
NFPA 5000
NFPA 111
ASTM B819
NFPA 110
NFPA 55
NFPA 10
NFPA 13
NFPA 37
ASME A17.1
NFPA 58
CGA G-4
CGA M-1
CGA G-8.1
CGA P-18
CGA P-2.6
CGA P-2.5
CGA V-5
CGA P-2.7
NFPA 45
ASME PVHO-1
16 CFR PART 1632
ASME A17.1
ASME A17.3
ASME B1.20.1
ASME B16.22
ASME B16.26
ASHRAE 170
ASME B16.50
ASME B31.3
ASME B40.100
ASTM B103/B103M
ASTM B280
ASTM B32
ASTM B819
ASTM B828
ASTM B88
ASTM D2466
ASTM D2467
ASTM D2672
ASTM D4359
ASTM D5/D5M
ASTM E1537
ASTM E1590
ASTM E2652
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F493
CGA G-4.1
CGA G-6.1
CGA G-6.5
CGA G-8.1
CGA P-18
CGA P-2.5
CGA P-2.6
MSS SP-58
NFPA 30
NFPA 31
NFPA 37
NFPA 45
NFPA 5000
NFPA 54
NFPA 55
NFPA 58
NFPA 70
NFPA 701
NFPA 72
NFPA 750
NFPA 82
NFPA 853
NFPA 90A
NFPA 91
NFPA 96
NFPA 10
NFPA 101
NFPA 110
NFPA 111
NFPA 13
NFPA 14
NFPA 1600
NFPA 170
NFPA 20
NFPA 2001
NFPA 211
NFPA 25
NFPA 259
NFPA 260
NFPA 261
NFPA 286
AAMI 80001-1
ASHRAE GUIDELINE 0
ASHRAE GUIDELINE 1.1
CGA P-2.7
CGA P-50
IEC 60601-1-2
IEEE 493
IEEE 602
NFPA 252
ASTM A53/A53M
ISA 7.0.01
ASTM A312/A312M REV A
ASTM E136
CGA V-5
CGA V-6
CGA V-1
CGA M-1
CGA O2-DIR
CGA G-4
CGA C-7
ASTM D2855
ASME PVHO-1
ASME GUIDEBOOK FOR DESIGN OF ASME SEC VIII
29 CFR PART 1910
AAMI ES60601-1 REDLINE
ASHRAE 90.1 I-P
ASTM D1785 REV A
ASTM A240/A240M REV B
ASTM A269/A269M
ASTM D2846/D2846M REV A
ASTM E119
ASTM E84
TIA-569-E
TIA-606-D
This document is referenced by the following standards:
AAMI ST79
ICC I-CODE ORFC
NFPA 99B
ASHRAE CFSP
NETA ATS
NFPA 1
ICC I-CODE IEBC
ICC I-CODE IBC
PIP PHSMV035
PIP PHSMV036
ICC I-CODE IFC
ASME A18.1
46 CFR PART 110
NFPA 101H
ASHRAE 90571
CSA Z275.1-16
CSA CAN/CSA-C22.2 NO. 60601-1:14
CSA Z305.12-06
AFI 32-1065
ASHRAE 90326
CSA/AM ANSI Z223.2-1992
BSI BS EN ISO 9170-2
BICSI 004
CLSI GP17-A3
ACI 302.1R
NFPA 55H
ASHRAE FUNDAMENTALS IP HANDBOOK
NFPA 77
AGA Z223.1 HANDBOOK
ASHRAE FUNDAMENTALS SI HANDBOOK
IEEE 142
IEEE 446
BSI BS EN 14931
NFPA 86
NFPA 30H
UFGS-09 67 23.14
UFGS-09 62 38
UFGS-09 69 19
UFGS-09 69 13
IEC 61340-6-1
IAPMO CPC
NFPA 150
NFPA 400
NEMA ICS 10 PART 2
CSA Z8000-18
NFPA 32
ASSE SERIES 12000
CENELEC EN IEC 61340-6-1
FLBC FLEBC
FLBC FLBC
NFPA 350
ICC I-CODE SCPC
ICC I-CODE MPC
ICC I-CODE VSFPC
CEN EN ISO 7396-1
ISO 7396-1
ISO 9170-1
ICC I-CODE ORSSC
CGA G-8.3
CGA P-12
CGA P-2
CGA P-41
CGA SB-23
NETA MTS
ICC I-CODE VEBC
ICC I-CODE IEBC COMM
NFPA 115
SNZ AS/NZS 4774.2
AFI 41-201
AFMAN 41-209
AFMAN 91-203
ICC I-CODE VPC
CEI EN IEC 61340-6-1
NFPA 801
NFPA 13H
IAPMO UPC
ICC I-CODE VCC
IAPMO LAPC
CABC CAEBC
CLSI GP36-A
IAPMO CLAPC
CABC CAFC
ICC I-CODE CTBC
CABC VOL 2
AR 750-1
NFPA 56
ASHRAE 90.4
UFGS-10 44 16
NFPA 1616
NFPA 1H
NFPA 120
BSI BS EN ISO 9170-1
BICSI TDMM
A-A-1439C
CLSI QMS04
API RP 14FZ
BICSI 007
CEN EN ISO 9170-1
UFGS-11 72 13
UFGS-13 17 43
UFGS-22 60 70
UFGS-26 32 15.00
UFGS-26 36 23
UFGS-27 53 19.13
NEMA ICS 10 PART 1
IEC 60601-1
AFMAN 32-1065
DA PAM 40-11
BSI BS EN 16081 + A1
BSI BS EN ISO 7396-1 + A1
NFPA 3000
EGSA 100B
CSA ASME A17.1-2019/CSA B44:19
CSA C22.2 NO. 178.1:22
CSA C22.2 NO. 178.3:17
CSA C22.2 NO. 62368-1:19
CSA C22.2 NO. 62368-1-19
CSA Z275.4:22
CSA Z317.2-19
CSA Z32:21
CSA Z7396.1:22
CSA Z9170-1-19
NASA-STD-8719.11 REV B W/CHG 1
NFPA 70 HDBK
Advertisement