ASHRAE APPLICATIONS SI - : References
This document references the following standards:
IEEE 515
IEEE 484
AWWA D110
AWWA D100
ASME PTC 23
ASME PTC 19.1
ASHRAE GUIDELINE 5
ASHRAE GUIDELINE 14
ASHRAE GUIDELINE 0
ASHRAE 96
ASHRAE 95
ASHRAE 94.2
ASHRAE 93
ASHRAE 90.2
ASHRAE 55
ASHRAE 52.2
ASHRAE 3762
ASHRAE 26
ASHRAE 150
ASHRAE 135
ASHRAE 127
ASHRAE 111
ASHRAE 105
ASHRAE 100
ARMY TM 5-809-10
AREMA CHAPTER 6/PART 4
ANSI IT9.5
AMCA 500-L
AMCA 300
AMCA 210
AMCA 203
AMCA 201
AIHA Z9.5
AGA Z223.1
AF M88-3 CHAP 13
NFPA 88A
NFPA 70
NFPA 502
NAV P-355
ASHRAE 51
ASHRAE 113
ASHRAE 110
AMCA 500-D
SNAME 4-7
SNAME 4-16
NSF 49
NFPA FPH
NFPA 99
NFPA 96
NFPA 91
NFPA 90A
NFPA 86
NFPA 850
NFPA 77
NFPA 68
NFPA 58
NFPA 55
NFPA 54
NFPA 52
NFPA 496
NFPA 49
NFPA 45
NFPA 40
NFPA 37
NFPA 33
NFPA 318
NFPA 30A
NFPA 30
NFPA 232
NFPA 204
NFPA 20
NFPA 17A
NFPA 17
NFPA 15
NFPA 130
NFPA 13
NFPA 120
NFPA 101
ISO 7933
ISO 7730
ISO 7243
ISO 14644-4
ISO 14644-2
ISO 14644-1
ISO 125
ISA 71.04
TAPPI T 402 SP
SMACNA ROUND IND DUCT CONST STDS
IEST RP-CC012.3
IEST RP-CC005.4
IEST RP-CC002.4
IEST RP-CC001.6
ICC I-CODE IMC
ASTM F1704
ASTM E833
ASTM E814 REV A
ASTM E779
ASTM E741
ASTM E477
ASTM E171/E171M
ASTM E1574
ASTM D5288
ASTM D3802
ASHRAE 90.1-2016 I-P
ASHRAE 4
ASHRAE 154
ASCE 8-02
ASCE 7-10
ASCE 3-91/9-91
AHRI GUIDELINE F I-P
AHRI 680 I-P
AHRI 610 I-P
AHRI 430 I-P
AHRI 410
AHRI 310/380
AHRI 275
AHRI 270
ACI 318
29 CFR PART 1910
ASCE MOP 101
ASABE S401.2
ASABE EP411.5
ASABE EP270.5
ASABE D272.3
ASABE D245.6
ASABE D241.4
This document is referenced by the following standards:
UFGS-42 22 00.00 40
UFGS-42 22 16
Advertisement