ICAO 9303 PART 3 - : References
This document references the following standards:
ISO 1073-2
ISO 1831
ISO/IEC 19794-1
ISO/IEC 7810
ISO 3166-1
ISO/IEC 19794-10
ISO/IEC 19794-11
ISO/IEC 19794-13
ISO/IEC 19794-14
ISO/IEC 19794-15
ISO/IEC 19794-2
ISO/IEC 19794-3
ISO/IEC 19794-4
ISO/IEC 19794-5
ISO/IEC 19794-6
ISO/IEC 19794-7
ISO/IEC 19794-8
ISO/IEC 19794-9
This document is referenced by the following standards:
ISO/IEC 18013-1
ISO/IEC 18745-1
ISO/IEC 18013-4
CSA ISO/IEC 18013-1:19
BSI PD CEN/TS 15480-2
CSA ISO/IEC 18013-4:20
ISO/IEC 18013-2
NEN-ISO/IEC 18013-4
NEN-ISO/IEC 39794-5
CEN/TS 17489-1
BSI BS ISO/IEC 18745-1 - TC
BSI BS ISO/IEC 18013-1 - TC
ISO/IEC 18745-2
CSA ISO/IEC 18013-2:21
ISO DIS 24366
ISO/IEC 39794-5
ICAO 10047
ICAO 9734 PART C
ICAO 9807
Advertisement