ASHRAE SYSTEMS & EQUIP SI - : References
This document references the following standards:
AHRI 275
ASHRAE GUIDELINE 1.1
FCI 70-1
ASHRAE 20
AHRI 580
ASHRAE 23
ASHRAE 118.1
CEN EN 779
NFPA 204
NFPA 91
NEMA SM 24
ASHRAE 150
ASTM B280
ASME B31.5
ASHRAE 93
AMCA 300
ASTM A1011/A1011M
ASME PTC 22
ASHRAE 79
ISO 5151
ASHRAE 37
ASME B36.10M
NEMA C84.1
NEMA MG 11
ASME CSD-1
AMCA 201
DIN 5031 Beiblatt 1
ASTM C680
ASHRAE 63.1
AHRI 270
AGA Z223.1
CEN EN 12900
ASHRAE GUIDELINE 4
AHRI 520
NFPA 90B
ASTM C916
ASTM D1785
ASTM C150/C150M
ASTM D2837
ASME B31.9
AHRI 340/360
AHRI 210/240
ASTM D2156
ASHRAE 118.2
ASHRAE 113
NFPA 211
NFPA 96
ASME B31.1
NFPA 850
NFPA 85
NFPA 70
NFPA 13H
NFPA 13
IEEE 519
CSA/AM ANSI Z21.8-1994
CSA/AM ANSI Z21.47-2016/CSA 2.3-2016
CSA/AM ANSI Z21.13-2014/CSA 4.9-2014
ASTM E477
ASTM C423
ASTM A924/A924M
ASTM A568/A568M
ASTM A563
ASTM A480/A480M REV B
ASME AG-1 INTERPRETATIONS
ASHRAE GUIDELINE 12
ASHRAE 90.2
ASHRAE 62.1
ASHRAE 55
ASHRAE 52.2
ASHRAE 41.6
ASHRAE 147
ASHRAE 135.1
ASHRAE 124
ASCE 7-10
AHRI 700
AHRI 610 I-P
AHRI 410
AHRI 1060 I-P
29 CFR PART 1910
ASME B16.34
AHRI 540
ASTM E1171
IEC 60335-2-40
AMCA 99
ASTM C1071
ASTM B209
ISO 3046-1
ASME PTC 6A
ASTM F441/F441M
ASTM D2992
ASHRAE 26
AHRI 575
NFPA 54
IEEE 1547
ISO 13256-1
AHRI 365 I-P
ASME PTC 23
CSA/AM ANSI Z21.12-1990
NFPA 5000
ASHRAE 125
ASHRAE 103
ASTM A1008/A1008M
NFPA 37
ISO 3977-1
ASME PTC 50
ASME/BPVC SEC VIII-1
ASME/BPVC SEC IV
ASHRAE 84
NFPA 90A
ASTM C1290
Advertisement