NASA STD 5005 - : References
This document references the following standards:
AIAA R-100A
AISC 325
ASME B30.1
ASME B31.3
ASME Y14.100
IEC 60807-1
IEC 60807-2
IEC 60807-3
IEC 60807-6
IEC 60807-7
IEC 60807-8
IEC 60807-9
IEEE 1187
IEEE 446
IEEE 484
IPC 2252
IPC 6011
ISO 14644-1
ISO 14644-2
ISO 14644-3
ISO 14644-4
ISO 15389
ITU-T G.651
ITU-T G.652
MSFC-SPEC-445 REV A
MSFC-STD-3029 REV A
MSFC-STD-486 REV B
NASA-HDBK-1001
NEMA ICS 2
NFPA 496
NFPA 59A
NFPA 70E
KSC-GP-864 VOL IIA REV B W/CHG 1
NASA-STD-8739.2 W/CHG 2 W/CANC NOTICE
NASA-STD-8739.3 W/CHG 5 W/CANC NOTICE
49 CFR PART 178
AA ADM
AFSPCMAN 91-710 VOLUME 3
AIA/NAS NAS410
AIA/NAS NAS412
ASTM A123/A123M
ASTM A380/A380M
ASTM A780/A780M
ASTM B241/B241M
ASTM B676
ASTM D5363
ASTM D7194
ASTM E1417/E1417M
ASTM E1548
ASTM E1742/E1742M
ASTM E2375
ASTM G63
ASTM G88
ASTM G94
ASTM MNL36
CGA C-7
ECIA EIA/ECA-310-E
ESD S20.20
IEEE 1106
IPC 2221B
KSC-C-123 REV J
KSC-GP-425 REV G W/AMD 4
NASA-STD-4003 REV A W/CHG 1
NASA-STD-5008 REV B W/CHG 1
NASA-STD-6001 REV B W/CHG 2
NEMA MG 1
NFPA 70
SMACNA HVAC SYS DUCT DES
MIL-HDBK-149B
MIL-HDBK-17-4A
MIL-HDBK-17-5
MIL-HDBK-700A
MIL-STD-130N W/CHANGE 1
MIL-STD-461G
MSFC-STD-156
NASA/NSS-1740.12
AIAA G-095A
FAA-HF-STD-001B
KSC-STD-Z-0005 REV C
KSC-STD-141 REV B
IPC 2223E
KSC-DE-512-SM REV M
KSC-E-165 REV E CHANGE 5
29 CFR PART 1910 VOL 5
ASTM A153/A153M
ASTM A312/A312M REV A
ASTM A653/A653M
ASTM E1444/E1444M REV A
KSC-STD-P-0006 REV A
KSC-STD-Z-0006 REV C
KSC-STD-Z-0008 REV D
KSC-STD-Z-0009 REV E
KSC-NE-9187 REV A
KSC-SPEC-P-0012 REV A CANC NOTICE
KSC-SPEC-Z-0007 REV G
KSC-SPEC-Z-0008 REV D CHG 2
KSC-STD-132 REV E
KSC-STD-164 REV C
KSC-STD-E-0001 REV D CANC NOTICE
KSC-STD-E-0002 REV F
KSC-STD-E-0004 REV B W/CHG 1
KSC-STD-E-0011 REV H W/CHG 1
KSC-STD-E-0012 REV G
IPC 2222B
IPC 6012F
IPC 6013E
IPC 6018D
IPC J-STD-001H
KSC-DD-818-TR
MIL-DTL-16878H (3)
MIL-DTL-22992H (3)
MIL-DTL-24308K (1)
MIL-DTL-38999N (1)
MIL-HDBK-454C
MIL-HDBK-6870C
MIL-PRF-39012F (4)
NASA-STD-5009 REV C
MIL-STD-810H CHANGE 1
MIL-STD-889D
NASA NPR 7150.2 REV D
NASA NPR 8705.2 REV C
NASA NPR 8715.3 REV D
NASA-STD-6002 REV D W/CHG 1
NASA-STD-8719.9 REV B W/CHG 1
NASA-STD-8739.1 REV B W/CHG 2
NASA-STD-8739.4 REV A W/CHG 4
NASA-STD-8739.5 REV A W/CHG 2
NASA-STD-8739.8 REV B
This document is referenced by the following standards:
NASA-LLIS-2136
KSC-KTI-5210 REV C
NASA-STD-5012 REV B
This document is referenced in other ways by the following standards:
KSC-STD-Z-0010 REV B
KSC-STD-Z-0010 REV B
Advertisement