ASME PCC-2 - : References
This document references the following standards:
asme b18.29.1
asme b31.8
asme ptc 19.2
AWWA M11
api 510
api 570
api rp 2201
api rp 571
api rp 580
API std 1104
API std 660
asme b1.1
asme b16.1
asme b16.24
asme b16.36
asme b16.47
asme b16.5
asme b31.3
asme b31.4
asme b31.5
asme b31.9
asme b31g
asme b46.1
asme pcc-1
asnt snt-tc-1a
awwa c150/a21.50
awwa c151/a21.51
AWWA C200
AWWA C300
awwa c301
awwa c302
awwa c303
awwa c900
awwa c905
awwa c906
awwa c950
awwa m23
awwa m45
bsi bs en 1465
iso 10952
iso 11357-2
iso 11359-2
iso 13623
iso 14129
iso 15310
iso 15649
iso 178
iso 868
sspc sp 10
sspc sp 5
sspc sp 6
sspc sp 7
sspc sp 8
ASME GUIDEBOOK FOR DESIGN OF ASME SEC VIII
NACE SP0188
bsi bs en 59
ACI 318 CD
API 579-1
ASTM C581
ASTM D1599
ASTM D1763
ASTM D2105
ASTM D2344/D2344M
ASTM D2583 REV A
ASTM D2837
ASTM D2990
ASTM D2992
ASTM D3039/D3039M
ASTM D3165
ASME/BPVC N-589-1
PFI ES-24
ASTM D3681
ASTM D3846
ASTM D4258
ASTM D4787
ASTM D5162
ASTM D5379/D5379M
ASTM D543
ASTM D638
ASTM D648
ASTM D6604
ASTM D696
ASTM D790
ASTM D903
ASTM E1640
ASTM E831
ASTM G8
ASTM D1598
ASTM F412
This document is referenced by the following standards:
ASME/BPVC SEC VIII-2
BSI BS EN ISO 24817
Advertisement