ICC I-CODE IMC - : References
This document references the following standards:
ASME CSD-1
ASTM A420/A420M
ASTM D2412
ASTM D2467
ASTM D2564
ASTM D2837
ASTM F1281
ASTM F1924
ASTM F2623
NFPA 704
ASSE 1017
ASTM A126
ASTM B43
ASTM D2657
ASTM F1282
ASTM F1974
AWWA C151/A21.51
NFPA 211
NFPA 853
ASTM D3035
ASTM B813
ASME B16.9
ASME B1.20.1
NAIMA AH116
ASTM E2231
ASTM D3278
NFPA 91
NFPA 37
ASTM F1476
ASTM F493
ASTM F439
ASTM D2466
ASTM D1785
ASTM A53/A53M
ASME B31.9
ASME B16.26
ASME B16.22
NFPA 30A
ASTM F441/F441M
ASTM E2336
ASTM E814 REV A
ASTM D2235
ASTM C411
ASTM B302
ASME B16.23
ASME B16.15
ASME B16.5
NFPA 262
AWWA C153/A21.53
AWWA C110/A21.10
ASTM D2996
ASTM D2683
ASTM B68/B68M
ASTM B32
ACCA MANUAL D
ASTM C315
ASTM B280
ASTM B88
ASME B16.11
ASME B16.3
NFPA 69
NFPA 31
ASTM F442/F442M
ASTM F438
ASTM E1509
ASTM D2241
ASTM D1693
ASME B16.29
ASME B16.24
ASME B16.18
CSA/AM ANSI Z21.8-1994
ASTM F877
ASTM F876 REV B
ASTM F2389
ASTM E119
ASTM D93
ASTM D2846/D2846M REV A
ASTM D2513
ASTM B42
ASTM B251/B251M
ASTM B135/B135M
ASHRAE 15
29 CFR PART 1910
NFPA 82
NFPA 72
NFPA 70
NFPA 58
ICC I-CODE IRC
ICC I-CODE IPC
ICC I-CODE IFGC
ICC I-CODE IFC
ICC I-CODE IECC
ICC I-CODE IEBC
ICC I-CODE IBC
ASTM F1055 REV A
ASTM E84
ASTM E136 REV A
ASTM D56 REV A
ASTM D3350
ASTM D3261
ASTM B75/B75M
ASTM A254/A254M
ASHRAE 62.1
AHRI 700
AWWA C115/A21.15
Advertisement