API STD 541 DATA SHEET - : References
This document references the following standards:
ISO 76
ABMA 20
ABMA 9
API STD 614
ISO 261
ISO 286-2
IEEE 303
IEEE 112
IEC 60270
ASME B16.5
ASME B16.1
NFPA 70
NEMA MG 1
IEEE C50.13
IEEE 1349
ISO 286-1
IEEE 522
ABMA 8.2
ABMA 11
ISO 68-1
ISO 492
IEC 60034-8
IEC 60034-15
ASME B16.11
ASME B1.20.1
API STD 670
ISO 9013
ISO 5579
IEC 60038
API STD 671
ISO 3506-1
ISO 3448
ISO 281
IEC 60034-1
CEN EN 10165
ASME B1.1
API STD 618
ABMA 7
ASTM E94
ASTM E709
ASTM E125
ASTM D1868
ASTM A668/A668M
ASTM A536
ASTM A395/A395M
ASTM A345
ASTM A278/A278M
AGMA 9002-C14
SSPC SP 6
NFPA 497
ISO R775
IEEE 43
IEEE 286
ISO 15
CEN EN 10126
This document is referenced by the following standards:
BSI BS EN 60034-14
Advertisement