AGA XY9202 - : References
This document references the following standards:
ASME B1.20.1
ASME B16.1
ASME B16.20
ASME B36.10M
ASTM A106/A106M
ASTM A377
ASTM A53/A53M
ASTM B210
ASTM B241/B241M
ASTM B280
ASTM B88
ASTM D2513 REV A
CEN EN 26
MSS SP-58
MSS SP-6
NFPA 211
NFPA 30A
NFPA 37
NFPA 409
NFPA 51
NFPA 52
NFPA 54
NFPA 88A
NFPA 90A
NFPA 90B
NFPA 96
ASHRAE 90.2
AWWA C111/A21.11
ASHRAE FUNDAMENTALS IP ADD AND CORR
CSA/AM ANSI Z21.17-1998/CSA 2.7-M98
CSA/AM ANSI Z21.18-2007/CSA 6.3-2007
CSA/AM ANSI Z21.2-1992
CSA/AM ANSI Z21.40.1-1996/CGA 2.91-M96
CSA/AM ANSI Z21.42-2013
CSA/AM ANSI Z21.8-1994
CSA/AM ANSI Z83.3B-1976
49 CFR PART 192
ASHRAE HVAC SYSTEMS AND EQUIPMENT IP HANDBOOK
ASTM A254/A254M
CSA/AM ANSI Z21.10.1-2014/CSA 4.1-2014
CSA/AM ANSI Z21.10.3-2015/CSA 4.3-2015
CSA/AM ANSI Z21.11.2-2016
CSA/AM ANSI Z21.1-2016/CSA 1.1-2016
CSA/AM ANSI Z21.13-2014/CSA 4.9-2014
CSA/AM ANSI Z21.19-2014/CSA 1.4-2014
CSA/AM ANSI Z21.24-2015/CSA 6.10-2015
CSA/AM ANSI Z21.41-2014/CSA 6.9-2014
CSA/AM ANSI Z21.47-2016/CSA 2.3-2016
CSA/AM ANSI Z21.54-2014/CSA 8.4-2014
CSA/AM ANSI Z21.56-2014/CSA 4.7-2014
CSA/AM ANSI Z21.58-2015/CSA 1.6-2015
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
CSA/AM ANSI Z83.18-2017
ISO 6976
NFPA 58
NFPA 70
NFPA 82
SNZ NZS/ANSI/ASHRAE 34
Advertisement