NFPA 501 - : References
This document references the following standards:
NFPA 54
IAPMO ANSI Z124.3
IAPMO ANSI Z124.4
IAPMO ANSI Z124.6
16 CFR PART 1201
AHRI 210/240
ASME A112.19.1
ASME A112.19.2
ASME A112.19.3
ASME A112.19.7
ASTM A53/A53M
ASTM A74
ASTM B280
ASTM B306
ASTM B43
ASTM B88
ASTM D2235
ASTM D2564
ASTM D2609
ASTM D2661
ASTM D2665
NFPA 259
NFPA 31
NFPA 58
TPI NO.1
NSF 24
NFRC 100
NFPA 90B
NFPA 720
NFPA 72
NFPA 54
NFPA 5000
NFPA 286
NFPA 253
NFPA 220
NFPA 13D
NEMA WD 6
IAPMO UPC
IAPMO TS 9
IAPMO PS 9
IAPMO PS 4
IAPMO PS 31
IAPMO PS 14
HPVA HP-1
FMVSS 49 CFR 571 108
CISPI 301
ASSE 1051
ASSE 1037
ASSE 1023
ASSE 1019
ASSE 1017
ASSE 1016
ASSE 1014
ASSE 1011
ASSE 1010
ASSE 1008
ASSE 1007
ASSE 1006
ASSE 1002
ASSE 1001
ASME B16.4
ASME B16.3
ASME B16.29
ASME B16.26
ASME B16.23
ASME B16.22
ASME B16.18
ASME B16.15
ASME B1.20.1
ASME A112.4.3
ASME A112.4.1
ASME A112.21.3M
ASME A112.19.9M
ASME A112.19.6
ASME A112.19.5
ASME A112.19.4M
ASME A112.19.10
ASME A112.18.6
ASME A112.18.3
ASME A112.18.2
ASME A112.18.1
ASME A112.14.1
ASME A112.1.2
ASCE 8-02
ANSI Z97.1
NFPA 70
ASTM D3311
ASTM D3953
ASTM D4442
ASTM D4444
ASTM D4635
ASTM E1333
ASTM E162
ASTM E84
ASTM E903
ASTM F1281
ASTM F1282
ASTM F1807
ASTM F1960
ASTM F1974
ASTM F2080
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F493
ASTM F628
ASTM F986
CSA/AM ANSI Z21.22-2015/CSA 4.4-2015
CSA/AM ANSI Z21.40.1-1996/CGA 2.91-M96
CSA/AM ANSI Z21.60-2017/CSA 2.26-2017
CSA/AM ANSI Z21.86-2016/CSA 2.32-2016
IAPMO PS 23A
IAPMO TS 22E1
ASCE 7-22
ASME B36.10
ASTM B251/B251M
ASTM B42
ASTM C564 REV A
ASTM C920
ASTM D2239
ASTM D2846/D2846M REV A
ASTM E119
ASTM E136
ASTM E96/E96M REV A
CPA A208.1
CSA/AM ANSI Z21.1-2018/CSA 1.1-2018
CSA/AM ANSI Z21.24:22/CSA 6.10:22
CSA/AM ANSI Z21.47:21/CSA 2.3:21
CSA/AM CSA/ANSI Z21.10.1:19/CSA 4.1:19
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI Z21.19:19/CSA 1.4:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
CSA/AM CSA/ANSI Z21.23:22/CSA 6.6:22
CSA/AM CSA/ANSI Z21.5.1:22/CSA 7.1:22
CSA/AM CSA/ANSI Z21.88:19/CSA 2.33:19
ASTM F876
NSF 14
NSF 61/600
ASTM F877
CSA/AM ANSI LC 1:23/CSA 6.26:23
This document is referenced by the following standards:
NFPA 13DRH
NFPA 1H
AGA Z223.1 HANDBOOK
NFPA 1
NFPA 501A
ASHRAE HVAC SYSTEMS AND EQUIPMENT IP CH 10
ASHRAE HVAC SYSTEMS AND EQUIPMENT IP CH 9
ASHRAE HVAC SYSTEMS AND EQUIPMENT IP HANDBOOK
ASHRAE HVAC SYSTEMS AND EQUIPMENT SI CH 10
ASHRAE HVAC SYSTEMS AND EQUIPMENT SI HANDBOOK
ICC I-CODE IRC
ICC I-CODE IRC COMM VOL I
ICC I-CODE IRC COMM VOL II
Advertisement