IEEE 1277 - : References
This document references the following standards:
ASTM D3487
IEC 60076-6
IEEE C57.16
IEC TS 61245
IEEE C57.21
ASME B1.20.1
IEC 60076-10
IEC 61620
IEEE 1
IEEE C57.104
ASTM D117
IEC 60076-6
IEC TR 60919-1
IEEE C57.12.80
IEEE C57.113
IEC 60076-3
IEEE 693
IEEE C57.98
NEMA CC 1
IEC 60076-2
IEC 60247
IEEE C57.12.00
IEEE C57.16
IEEE C57.106
ASTM D1275
IEC 60270
IEC TR 60919-2
NEMA 107
ASME B1.1
IEC 60071-5
IEC TR 60919-3
IEEE 315
IEEE 4
IEEE C57.12.90
IEEE C57.19.03
This document is referenced by the following standards:
SNZ AS/NZS 60076.6
CEI EN 60076-6
Advertisement