ICC I-CODE NYMC - : References
This document references the following standards:
ACCA MANUAL D
ASTM A126
ASME CSD-1
ASTM A106/A106M
ASTM D2467
ASTM D2564
ASTM F1974
ASME B1.20.1
ASME B16.9
ASTM B251
ASTM B813
ASTM D3278
ASTM E1509
ASTM F402
ASTM B43
ASTM B88
ASTM D2683
ASTM D2996
ASTM D3350
NFPA 37
NFPA 70
ASME B16.18
ASME B16.29
ASSE 1017
ASTM D1693
ASTM D2241
ASTM F441/F441M
NFPA 85
NFPA 211
ASME B16.5
ASME B16.23
ASTM D2235
ASTM E2336
ASTM F493
NFPA 69
NFPA 288
ASTM B32
ASTM B135
ASTM B302
ASTM D2837
ASTM D3035
ASME B16.11
ASME B16.22
ASTM B280
ASTM C315
ASTM D1785
ASTM E2231
ASTM F438
ASTM F442/F442M
NFPA 58
NFPA 91
ASTM A53/A53M
ASTM D2466
ASTM F1476
NFPA 262
NFPA 853
ASME B16.24
ASME B16.15
ASME B16.3
ASHRAE 15
ASME/BPVC SEC I
ASME/BPVC SEC II-A-1
ASME/BPVC SEC IV
ASME/BPVC SEC V
ASME/BPVC SEC VI
ASTM A254/A254M
ASTM A420/A420M
ASTM B42 REV A
ASTM B68/B68M
ASTM B75/B75M
ASTM D2412
ASTM D2846/D2846M
ASTM D56 REV A
ASTM E136 REV A
ASTM E814 REV A
ASTM F1055 REV A
CSA/AM ANSI Z21.8-1994
IIAR STANDARD 2
NAIMA AH116
NFPA 30A
SMACNA FIB GLS DUCT CONST STDS
SMACNA HVAC DUCT CONSTR MTL & FLEX
NFPA 31
NFPA 72
NFPA 82
ASTM E119 REV C
ASTM F439
ASTM F876 REV A
ASTM D93
ASTM E84 REV B
ASTM F1281
ASTM C411
ASTM D2513
ASTM F877 REV A
ASME B16.26
This document is referenced by the following standards:
NYBC NYECCC
NYBC NYPMC
NYBC NYEBC
Advertisement