ASHRAE APPLICATIONS SI - : References
This document references the following standards:
ASHRAE 90.1 I-P
NFPA 130
NFPA 45
ASTM E814 REV A
ASTM E779
ASME PTC 19.1
ASME PTC 23
ICC I-CODE IMC
ISO 7730
ISO 7933
ISO 14644-4
AWWA D100
AWWA D110
ASCE 3-91/9-91
ASCE 7-22
ASCE 8-02
ASCE MOP 101
NFPA 49
NFPA 54
NFPA 86
NFPA 70
NFPA 30
NFPA 204
NFPA 40
NFPA 20
NFPA 55
NFPA 33
NFPA 101
NFPA 17
NFPA 15
NFPA 30A
NFPA 58
NFPA 37
NFPA 52
NFPA 88A
NFPA 68
NFPA 130
NFPA 120
NFPA 99
NFPA 91
NFPA 318
NFPA 13
NFPA 45
NFPA 232
NFPA 90A
ASHRAE 90.1 I-P
NFPA 77
NFPA 502
NFPA 96
NFPA 496
NFPA 850
NFPA 17A
IEST RP-CC001.7
IEST RP-CC012.3
IEST RP-CC002.4
IEST RP-CC005.4
SMACNA ROUND IND DUCT CONST STDS
This document is referenced by the following standards:
ASHRAE GUIDELINE 29
ASHRAE GUIDELINE 27
UFGS-42 22 16.00 40
UFGS-42 22 00.00 40
ASHRAE GUIDELINE 12
ASHRAE TRAN 2019-2
ASA S12.60 PART 1
ASA S12.70
ASTM E241
ASTM F2237
CSA B214-16
CSA N294:19
ICC I-CODE IFGC COMM
ICC I-CODE MNMFGC
ASHRAE FUNDAMENTALS IP CH 36
UFC 3-410-01
UFC 3-420-01
UFC 3-540-08
AHRI GUIDELINE T I-P
AHRI GUIDELINE T SI
IEEE P62395-2CD/D4
NEMA SB 20
ASHRAE EP653
ASHRAE VC-21A-C062
NRC NPC
NRC NBC
ASHRAE TRAN 2022-1
NEN-EN 12102-1
ASHRAE 90469
CABC CAEC
ASHRAE 154
ANS 58.16
CSA/AM ANSI Z5020:23
UFC 3-101-01
UFC 4-420-01
ICC I-CODE NJRC
ASTM D7338
UFC 4-510-01
ASHRAE 62.1
ASHRAE 180
ASHRAE 90308
ASHRAE 90335
ASHRAE GUIDELINE 10
CSA N288.3.4:13
ASHRAE 90305
SMACNA KIT VENT SYS FOOD EQU FAB
SMACNA RES COM SYS INSTAL STDS
CSA F326:23
ASHRAE 514
NEN-EN-IEC 62471-6
ASME AG-1
ASHRAE 140
ASHRAE GUIDELINE 14
ASHRAE GUIDELINE 41
ASHRAE 55
ASHRAE GUIDELINE 42
Advertisement