IEEE 386 - : References
This document references the following standards:
ieee c62.11
asq z1.4
ieee 1210
ieee 1215
ieee 4
ieee 592
ieee c37.09
ieee c62.11
nema c119.4
ASTM D1403
ASTM D149
ASTM D150
ASTM D1742
ASTM D257
ASTM F467
This document is referenced by the following standards:
UFGS-26 18 23.00 40
IEEE 400
NETA MTS
VA 26 05 13
IEC 62271-111
IEEE C37.60
IEEE C57.12.24
NETA ATS
IEEE 1816
IEEE C37.63
CSA C301.1-06
CSA C301.2-06
CSA C227.3-06
CSA C227.4-06
LUL S1934
UFGS-33 77 19.00 40
UFGS-26 13 01
UFGS-26 12 21
UFGS 33 71 02
IEEE 3001.5
IEEE C57.12.38
ASTM F855
UFGS-26 13 00
NAV NFGS-S-16345 REV C
NAV NFGS-16272 REV H
NAV NFGS-DB-G5000
NAV NFGS-16273 REV F
NAV NFGS-16341 REV B
IEEE C57.12.23
UFGS-26 12 19.10
FED H-08-1 SEC 16321
IEEE C57.12.34
UFGS-26 05 33
UFGS-26 11 13
FED H-08-1 SEC 16126
IEEE C57.12.25
UFGS-S-16345N
IEEE 141
FAA-E-2791
FAA-E-2792
COE CEAGS 16375A
IEEE 1511
UFGS-26 11 16
COE CEGS 16375
IEEE 1247
COE MOGS-16402
COE CEAGS 16375C
IEEE C57.12.40
CSA C199-08
CSA C227.5-08
IEEE 400.4
CSA C22.2 NO. 298-16
AR TM 5-694
IEEE C37.20.7
IEEE 1242
GSFC-STD-7000 REV A
SSTD-8070-0081-ELEC REV C-2
Advertisement