ASTM E136 - : References
This document references the following standards:
ASTM E176 REV A
NFPA 101
ASTM D1929
ASTM D3174
ASTM E176 REV A
ASTM E2652
BSI BS 476-10
BSI BS 476-11
BSI BS 476-12
BSI BS 476-13
BSI BS 476-15
BSI BS 476-20
BSI BS 476-21
BSI BS 476-22
BSI BS 476-23
BSI BS 476-24
BSI BS 476-3
BSI BS 476-31.1
BSI BS 476-32
BSI BS 476-33
BSI BS 476-4
BSI BS 476-6 + A1
BSI BS 476-7
ISO 1182
ISO 13943
ISO 871
NFPA 101
ASTM E84
ISO 13943
This document is referenced by the following standards:
NFPA 120
NFPA 850
ASTM E648 REV A
NFPA 805
NFPA 806
NFPA 804
NFPA 122
ASTM E2777
ICC I-CODE ORMSC
ICC I-CODE ORSSC
ASTM C1696
ASTM C1086
ASTM E2336
ISO 10093
ASTM C533
ASTM C764
ASTM C516
ASTM C549
ASTM C610
ASTM C195
ASTM D2859
IAPMO CMC
IAPMO LAMC
IAPMO CLAMC
NFPA 13H
FMVSS 49 CFR 571 77 FR 30766
ASTM C1355/C1355M
FM 6049
UFGS-13 34 19
ASTM E3157
NFPA 90B
NFPA 54
NFPA 96
NFPA 90A
NFPA 220
ASTM F1955
NFPA 99
ASTM F3319
NFPA 1
NFPA 5000
ICC I-CODE IMC
ICC I-CODE IWUIC
ICC I-CODE IBC
NEN-ISO 10093
ICC I-CODE IFGC
CGA P-18
ICC I-CODE SCMC
ICC I-CODE SCRC
FLBC FLMC
FLBC FLEBC
FLBC FLFGC
ICC I-CODE SCEBC
ICC I-CODE SCFGC
NFPA 33
NFPA 36
NFPA 520
ICC I-CODE IMC COMM
ICC I-CODE IEBC
ICC I-CODE IRC
ICC I-CODE VFGC
ICC I-CODE OBC
ICC I-CODE IBC COMM VOL I
ICC I-CODE IFGC COMM
ICC I-CODE IRC COMM VOL II
ICC I-CODE OMC
ICC I-CODE VEBC
ICC I-CODE IBC COMM VOL II
ICC I-CODE IEBC COMM
ICC I-CODE IRC COMM VOL I
ICC I-CODE IRCPCSBC
ICC I-CODE ORC
ICC I-CODE VMC
ICC I-CODE NCRC
ICC I-CODE IFC COMM
ICC I-CODE VCC
ICC I-CODE MMC
ICC I-CODE CTBC
ICC I-CODE VRC
ICC I-CODE SCBC
FLBC FLBC
NFPA 34
NFPA 53
NFPA 418
ICC I-CODE MNMFGC
FLBC FLRC
ICC I-CODE MNBC
ICC I-CODE MNRC
NFPA 555
NFPA 214
NFPA 909
ASTM C1685
NFPA 241
NFPA 400
IAPMO USHGC
IAPMO UMC
NFPA 80A
CTI CHAPTER 12
ICC I-CODE IWUIC COMM
ASHRAE FUNDAMENTALS SI CH 23
ASHRAE FUNDAMENTALS IP CH 23
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE FUNDAMENTALS SI HANDBOOK
NFPA 1140
NFPA 484
NFPA 501
NFPA 13
NFPA 318
UFGS-26 13 14
UFC 3-600-01
ICC I-CODE KRC
UFC 4-510-01
NYBC NYMC
NYBC NYEBC
NYBC NYBC
NYBC NYFGC
ASTM E3020
NYBC NYRC
NFPA 88A
ASTM E2257
NFPA 557
NFPA 51
NFPA 52
NFPA 301
NFPA 253
NFPA 276
ASTM E1509
NAVISTAR MPAPS L-6614
NFPA 55
NFPA 130
NFPA 285
NFPA 502
NFPA 86
CABC CAEBC
CABC VOL 2
CABC CARC
ASTM C1902 REV A
ASTM C592 REV A
CSA B139 SERIES-19
CSA B620-20
Advertisement