29 CFR PART 1926 - : References
This document references the following standards:
IEEE 516
ASSP A10.5
NFPA 70E
ASSP A10.3
ASME A17.1
ASME A17.2
ASME B20.1
ASME B30.14
ASME B30.2
ASME B30.5
ASME B30.7
ASME/BPVC SEC I
ASME/BPVC SEC VIII-1
ASSP A10.3
ASSP A10.4
ASSP A10.5
ASTM A370
ASTM D323 REV A
ASTM D56 REV A
ASTM D93
BSI BS EN 13000 + A1
BSI BS EN 14439 + A2
ISEA Z87.1
ISEA Z89.1
NEMA Z535.1
NEMA Z535.2
NEMA Z535.5
SAIA A92.2
ASME B30.6
ISO 11660-1
ISO 11660-2
ISO 11660-3
NFPA 13
NFPA 30
NFPA 385
NFPA 80
ASTM D1048
ASTM D1049
ASTM D1050
ASTM D1051
ASTM D120 REV A
ASTM D149
ASTM D178
ASTM F1116 REV A
ASTM F1117
ASTM F1236
ASTM F1430/F1430M
ASTM F1505
ASTM F1564
ASTM F1701
ASTM F1742
ASTM F1796
ASTM F1797
ASTM F1825
ASTM F1826
ASTM F1891
ASTM F1959/F1959M
ASTM F478 REV A
ASTM F479
ASTM F711
ASTM F712
ASTM F819
ASTM F887
ASTM F914/F914M
IEEE 1048
IEEE 1067
IEEE 1307
IEEE 1584
IEEE 4
IEEE 516
IEEE 524
IEEE 80
IEEE 935
IEEE 957
IEEE C2
ISO 27850
ISO 3471
ISO 5700
NFPA 70E
ASTM F1506 REV A
ASTM F496
ASTM F855 REV A
ASME B30.2 INTERPRETATIONS
ASME B20.1 INT
29 CFR PART 1910
This document is referenced by the following standards:
ASABE EP260.5
NFPA 56
SSPC QP 2
SSPC QP 8
SSPC PA GUIDE 5
SSTD-8070-0044-PIPE REV D
UFGS-08 22 20
UFGS-31 63 29
UFGS-32 11 36.13
UFGS-33 05 23.13
NFPA 25H
ASABE EP463.2
COMDTINST M16500.14A
ASTM D7886
PIP ARS13120
AR 140-483
SSTD-8070-0047-PIPE REV C
SSTD-8070-0119-MISC REV C
AFMAN 32-7002
BICSI 006
BICSI TDMM
NETA ECS
API RP 1169
ASTM F2873
API RP 2009
API RP 2201
API RP 14FZ
ASTM D7201
UFGS-06 82 14
NASA-STD-5008 REV B W/CHG 1
NASA-STD-8719.9 REV B
UFGS-06 71 33
UFGS-40 17 30.00 40
A-A-59918C
API RP 652
API RP 1615
ACI 515.3R
ASTM F2291
NFPA 13H
29 CFR PART 1915
AISC DESIGN GUIDE 10
FAA FO 3900.78
NASA-STD-8719.11 REV B
ASSP A10.30
AFMAN 24-306
AFMAN 32-1065
AFMAN 32-1067
IEEE C37.230
DA PAM 40-11
PIP CVE02020
FM 7260
AFI 32-1001
DA PAM 290-5
ASTM E2950
NFPA 1500
NEMA SG 10
NFPA 1006
MIL-STD-1472H
SSTD-8070-0081-ELEC REV E-1
SSTD-8070-0083-ELEC REV B-1
UFGS-01 35 26
FAA FO 3900.69A
ASTM C1821/C1821M
CSA Z462:21
CSA B354.13-17/B354.14-17
AFMAN 36-2611
ICC I-CODE IFC COMM
AFI 32-1023
Advertisement