UFGS-26 32 15.00 - : References
This document references the following standards:
40 CFR PART 60
ASME B16.1
ASME B16.11
ASME B16.21
ASME B16.3
ASME B16.5
ASME B16.9
ASME B31.1
ASME B31.3
ASME/BPVC SEC IX
ASME/BPVC SEC VIII-1
ASTM A106/A106M REV A
ASTM A126
ASTM A181/A181M
ASTM A193/A193M
ASTM A194/A194M REV A
ASTM A234/A234M
ASTM A53/A53M
ASTM B395/B395M
ASTM D975 REV A
EGSA 101P
ICC I-CODE IBC
ICEA S-93-639
IEC 60034-2A
IEEE 1
IEEE 115
IEEE 120
IEEE 404
IEEE 43
IEEE 48
IEEE 484
IEEE 485
IEEE 519
IEEE 81
IEEE C2
IEEE C50.12
IEEE C57.13
IEEE C57.13.1
ISO 3046-1
ISO 3046-3
ISO 3046-4
ISO 3046-5
ISO 3046-6
ISO 8528-1
ISO 8528-10
ISO 8528-12
ISO 8528-13
ISO 8528-2
ISO 8528-3
ISO 8528-4
ISO 8528-5
ISO 8528-6
ISO 8528-7
ISO 8528-8
ISO 8528-9
MIL-DTL-16884P
MIL-DTL-5624W
MIL-STD-461G
MSS SP-58
MSS SP-70
MSS SP-71
MSS SP-80
MSS SP-85
NEMA C12.11
NEMA ICS 2
NEMA ICS 6
NEMA MG 1
NEMA PB 1
NEMA PB 2
NEMA WC 74
NETA ATS
NFPA 110
NFPA 30
NFPA 37
NFPA 54
NFPA 58
NFPA 70
NFPA 99
UFC 3-301-01
This document is referenced in other ways by the following standards:
UFGS-26 32 14.00 10
UFGS-26 32 15.00 10
Advertisement