ANSI Z83.11/CSA 1.8 - : References
This document references the following standards:
CSA B149.1-20
NFPA 54
NFPA 96
CSA/AM ANSI Z21.22-2015/CSA 4.4-2015
CSA/AM ANSI Z21.87-2007/CSA 4.6-2007
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
ASME B1.1
ASME B1.13M
ASME B1.20.1
ASME B18.2.1
ASME B18.2.2
ASME PTC 19.3 TW
ASTM A53/A53M
ASTM B280
ASTM B88
ASTM SI10
CGA V-1
CSA 8.1:15
CSA 8.3-2015
CSA B339-18
CSA B51-19
CSA C22.1-21
CSA C22.2 NO. 100-14
CSA C22.2 NO. 3-M1988
CSA CAN/CSA-C22.2 NO. 199-M89
CSA CAN1-6.4-M79
CSA CAN1-6.6-M78
CSA/AM ANSI Z21.35-2005/CSA 6.8-2005
CSA/AM ANSI Z21.41-2014/CSA 6.9-2014
CSA/AM ANSI Z21.54-2019/CSA 8.4-2019
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
CSA/AM ANSI Z21.77-2005/CSA 6.23-2005
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
IEEE 315
IEEE SI 10
NFPA 54
NFPA 58
NFPA 70
ASME B36.10
CSA B149.1-20
CSA C22.2 NO. 24:21
CSA C22.2 NO. 77-14
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI Z21.23:22/CSA 6.6:22
ASME PTC 19.3
NFPA 12
ANSI Z97.1
NFPA 96
NFPA 13
NFPA 17
NFPA 11
NFPA 72B
This document is referenced by the following standards:
ASTM F1361
ASTM F1964
ASTM F2144
IAPMO UMC
IAPMO UPC
ICC I-CODE IFGC COMM
ASTM F1786
ASTM F1991
ASTM F2239
NYBC NYFGC
ICC I-CODE VFGC
CSA/AM CSA/ANSI 13.1:22
ASTM F2092
ASTM F2521
IAPMO CMC
IAPMO CPC
ASTM F1047
ASTM F1217
ASTM F1602
ASTM F1603
ASTM F1963
ASTM F2834 REV A
ASTM F2835
CSA C22.2 NO. 60335-2-40:22
NFPA 1
ICC I-CODE SCFGC
ASTM F2473
ASTM F2093
ICC I-CODE IFGC
Advertisement