9303 PART 3 - : References
This document references the following standards:
ISO/IEC 39794-5
ISO 1073-2
ISO/IEC 19794-6
ISO/IEC 19794-8
ISO/IEC 19794-3
ISO/IEC 19794-2
ISO/IEC 19794-14
ISO/IEC 19794-4
IEC 61966-2-1
IEC 61966-8
ISO 1831
ISO 3166-1
ISO/IEC 10918-1
ISO/IEC 14496-2
ISO/IEC 15444-1
ISO/IEC 15948
ISO/IEC 39794-5
ISO/IEC 19794-11
ISO/IEC 19794-13
ISO/IEC 19794-15
ISO/IEC 19794-5
ISO/IEC 19794-9
ISO/IEC 7501-1
ISO/IEC 7501-2
ISO/IEC 7501-3
ISO/IEC 7810
This document is referenced by the following standards:
ISO/IEC 18013-4
ISO/IEC 11693-2
ISO/IEC 18013-2
ISO/IEC 18013-1
ISO/IEC 18745-1
ISO/IEC 18745-2
RTCA DO-230K
BSI BS ISO/IEC 18745-1 - TC
BSI BS ISO/IEC 18013-1 - TC
ISO/IEC TR 30117
ISO 24366
ISO/IEC DIS 23220-1
CEN/TS 17661
ICAO 10047
ANSI INCITS/ISO/IEC 18013-4
ANSI INCITS/ISO/IEC 18013-1
ICAO 9379
ANSI INCITS/ISO/IEC TR 29195
Advertisement