DNV-RP-F112 - : References
This document references the following standards:
DNV DNVGL-RP-D101
DNV-ST-F101
API RP 17P
API SPEC 17D
API SPEC 6A
ASME B31.3
ASME B31.4
ASME B31.8
ASME/BPVC SEC II-D (CUSTOMARY)
ASME/BPVC SEC VIII-2
ASTM E112
BSI PD 8010-2 + A1
CEN EN 14161
DNV DNVGL-CG-0051
DNV DNVGL-RP-D101
DNV-RP-B401
DNV-RP-C203
DNV-RP-F102
DNV-RP-F103
DNV-RP-F106
DNV-ST-F101
ISO 10423
ISO 13623
ISO 13628-15
ISO 17781
NORSOK M-001
NORSOK M-501
NORSOK M-601
NORSOK M-630
NORSOK M-650
This document is referenced by the following standards:
DNV-SE-0499
DNV-RP-0002
DNV-RP-B204
DNV-RP-F108
DNV-RP-F303
BSI BS EN 12473
DNV-ST-F301
BSI BS EN ISO 13628-15
ISO 15589-2
DNV-RP-F116
NORSOK U-001
ISO FDIS 24656
API RP 17A
API SPEC 6DSS
CEN EN ISO 24656
API TR 17TR8
BSI BS EN ISO 24656
SNV SN EN ISO 24656
API RP 17R
NACE AMPP TR21524
IEEE P61886-2/CD
NORSOK L-005
BSI BS EN ISO 13628-1 + A1
NORSOK U-009
BSI BS EN ISO 21457
NACE AMPP TM21453
IEEE P61886-2/CDV
Advertisement