D1785 REV A - : References
This document references the following standards:
ASTM F412 REV A
NSF 14
ASTM F441/F441M
ASTM D2672
ASTM D1598 REV A
ASTM D1599
ASTM D1600
ASTM D1784
ASTM D2122
ASTM D2152
ASTM D2672
ASTM D2837
ASTM D3139
ASTM D3212
ASTM D618
ASTM F412 REV A
ASTM F441/F441M
FED-STD-123J
MIL-STD-129R CHANGE 2
NSF 14
NSF 61/600
This document is referenced by the following standards:
SNZ AS/NZS 3500.2
ASTM F2946
ICC I-CODE IMC COMM
ASTM D2774 REV A
ASME RTP-1
ASHRAE PRINCIPLES OF HEATING VENTILATING
ICC I-CODE KRC
IAPMO NSPC
ICC I-CODE VPC
NYBC NYMC
NYBC NYPC
ASTM F2021
ASTM F480
ICC I-CODE VMC
ICC I-CODE VRC
NYBC NYRC
IAPMO IGC 375
UFGS-33 51 43
CSA/AM ANSI Z21.13-2017/CSA 4.9-2017
CSA/AM ANSI Z21.47:21/CSA 2.3:21
ASME B31.3
ASME B31.9
ASME A112.4.3
ASME NM.3.1
ASME B31.3 SPANISH
ASME COMPANION GUIDE V1
ICC I-CODE IPC COMM
ICC I-CODE IRC COMM VOL II
ASTM F1970
ASME B31.1
CABC CARC
IAPMO CMC
IAPMO CPC
IAPMO IGC 330
IAPMO IGC 325
ICC I-CODE NJRC
ASCE 12-13, 13-13 AND 14-13
ASCE MOP 134
ASTM D2467
ASTM F1866
ASHRAE FUNDAMENTALS IP HANDBOOK
ASTM D2564
ASTM D2855
NFPA 99
ICC I-CODE SCPC
ICC I-CODE SCMC
ICC I-CODE SCRC
COE ETL 1110-2-586 CHANGE 1
IAPMO ANSI/CAN Z1167
ANSI CC-1000
ANSI SGM-SF
ANSI SGM-MFLB
IAPMO UMC
IAPMO UPC
UFGS-33 11 00
ASTM D4280
ICC I-CODE ISPSC
ICC I-CODE IMC
ICC I-CODE IPC
Advertisement