B55.2:20 - : References
This document references the following standards:
CSA ASME A112.18.1-2018/CSA B125.1-18
CSA ASME A112.18.2-2020/CSA B125.2:20
CSA B137.10:20
CSA B137.11:20
CSA B137.2:20
CSA B137.3:20
CSA B137.6:20
CSA B137.9:20
ASME B16.15
ASME B16.18
ASME B16.22
ASME B16.23
ASME B16.24
ASME B16.26
ASME B16.29
ASME B16.5
ASME B16.9
ASME B31.9
ASME B36.19M
ASTM A182/A182M
ASTM A240/A240M REV A
ASTM A268/A268M
ASTM A269/A269M REV A
ASTM A312/A312M
ASTM A351/A351M
ASTM A403/A403M
ASTM A554
ASTM B306
ASTM B359/B359M
ASTM B42
ASTM B43
ASTM B88
ASTM D2466
ASTM D2467
ASTM F628
NSF 61/600
This document is referenced by the following standards:
ICC I-CODE IECC COMM
NYBC NYECCC
ICC I-CODE VRC
ICC I-CODE VECC
NYBC NYRC
IAPMO IGC 375
ICC I-CODE IRC COMM VOL II
ICC I-CODE IECC
ICC I-CODE NJRC
CSA B64.10:23/B64.10.1:23
IAPMO UPC
Advertisement