501 - : References
This document references the following standards:
CSA/AM CSA/ANSI Z21.88:19/CSA 2.33:19
NFPA 5000
ASME A112.18.2
ASME A112.18.3
ASME A112.18.6
ASME A112.19.1
ASME A112.19.10
ASME A112.19.2
ASME A112.19.3
ASME A112.19.4M
ASME A112.19.5
ASME A112.19.7
ASME A112.19.9M
ASME A112.21.3M
ASME A112.4.1
ASME A112.4.3
ASME B1.20.1
ASME B16.15
ASME B16.18
ASME B16.22
ASME B16.23
ASME B16.26
ASME B16.29
ASME B16.3
ASME B16.4
ASSE 1001
ASSE 1002
ASSE 1006
ASSE 1007
ASSE 1008
ASSE 1010
ASSE 1011
ASME A112.14.1
ASME A112.1.2
ASCE GPP 8
ASCE GPP 7
ANSI Z97.1
AISC 360
49 CFR PART 393
24 CFR PART 3282
24 CFR PART 3280
16 CFR PART 1404
16 CFR PART 1209
16 CFR PART 1201
CSA/AM ANSI Z21.1-2018/CSA 1.1-2018
NFPA 54
ASSE 1014
ASSE 1016
ASSE 1017
ASSE 1019
ASSE 1023
ASSE 1037
ASSE 1051
ASTM A53/A53M
ASTM A74
ASTM B251/B251M
ASTM B280
ASTM B306
ASTM B42
ASTM B43
ASTM B88
ASTM C1396/C1396M
ASTM C564 REV A
ASTM C920
ASTM D2235
ASTM D2239
ASTM D2564
ASTM D2609
ASTM D2661
ASTM D2665
ASTM D2846/D2846M REV A
ASTM D3311
ASTM D3953
ASTM D4442
ASTM D4635
ASTM E119
ASTM E1333
ASTM E162
ASTM E2652
ASTM E970
ASTM F1281
ASTM F1282
ASTM F1960
ASTM F1974
ASTM F2080
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F493
ASTM F628
ASTM F877
ASTM F986
CISPI 301
CISPI HSN
CPA A135.4
CPA A135.5
CPA A135.6
CPA A208.1
FMVSS 49 CFR 571 108
FMVSS 49 CFR 571 119
HPVA HP-1
HPVA HP-SG
IAPMO ANSI Z124.3
IAPMO ANSI Z124.4
IAPMO ANSI Z124.6
IAPMO PS 14
IAPMO PS 31
IAPMO PS 4
IAPMO PS 9
IAPMO TS 22E1
IAPMO Z124.2
IAPMO Z124.5
IAPMO Z124.7
ICC 500
NEMA LC 1
NFPA 13
NFPA 13D
NFPA 13R
NFPA 259
NFPA 275
NFPA 286
NFPA 31
NFPA 5000
NFPA 54
NFPA 58
NFPA 70
NFPA 72
NFPA 720
NFPA 90B
NFRC 100
NSF 14
NSF 24
NSF 61/600
WW-P-541E
CSA/AM CSA/ANSI Z21.19:19/CSA 1.4:19
CSA/AM ANSI Z21.22-2015/CSA 4.4-2015
CSA/AM ANSI Z21.60-2017/CSA 2.26-2017
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI Z21.10.1:19/CSA 4.1:19
CSA/AM ANSI Z21.40.1-1996/CGA 2.91-M96
CSA/AM ANSI Z21.47:21/CSA 2.3:21
ASME A112.18.1
ASME A112.19.6
ASCE 7-22
ASCE 8-02
NFPA 253
NFPA 220
NFPA 750
ASME B36.10
CSA/AM ANSI Z21.1-2018/CSA 1.1-2018
CSA/AM ANSI LC 1:23/CSA 6.26:23
ASTM E136
ASTM E84
ASTM E96/E96M REV A
ASTM F1807
ASTM F876
CSA/AM CSA/ANSI Z21.5.1:22/CSA 7.1:22
IAPMO PS 23A
CSA/AM ANSI Z21.24:22/CSA 6.10:22
CSA/AM CSA/ANSI Z21.88:19/CSA 2.33:19
CSA/AM CSA/ANSI Z21.23:22/CSA 6.6:22
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
CSA/AM ANSI Z21.86-2016/CSA 2.32-2016
This document is referenced by the following standards:
ICC I-CODE KRC
ICC I-CODE VRC
NYBC NYRC
CSA/AM ANSI Z21.50:19/CSA 2.22:19
CSA/AM DIRECTORY 1998
ICC I-CODE IRC COMM VOL I
ICC I-CODE IRC COMM VOL II
CABC CARC
ICC I-CODE NJRC
NFPA 1
NFPA 501A
NFPA 921
NFPA 1031
NASA-STD-8719.11 REV B W/CHG 1
ICC I-CODE SCRC
CSA/AM ANSI Z21.75-2016/CSA 6.27-2016
UFC FC 4-218-01F
NFPA 900
Advertisement