B16.3 - : References
This document references the following standards:
ASME B16.14
MSS SP-25
ASME B1.20.1
ASME B16.14
ASTM A197/A197M
ASTM B633
ASTM E29
ISO 9000
ISO 9001
ISO 9004
MSS SP-25
ASTM A153/A153M
This document is referenced by the following standards:
ICC I-CODE VPC
NYBC NYMC
NYBC NYPC
ASME B16.18
ICC I-CODE VMC
ICC I-CODE VRC
IAPMO PS 117
NYBC NYRC
IAPMO Z1117
CSA/AM ANSI Z21.79-1997/CGA 6.21-M97
UFGS-23 05 15
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
CSA/AM ANSI/CSA HGV 4.8-2012
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
CSA/AM ANSI Z21.71-1993
CSA/AM ANSI Z21.80:19/CSA 6.22:19
CSA/AM ANSI/CSA HGV 4.6-2013
CSA/AM CSA/ANSI LC 6:08
CSA/AM CSA/ANSI NGV 4.6:20
CSA/AM CSA/ANSI NGV 4.8:21
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
ASME B31.1
ASME B31.3
ASME B31.5
ASME B31.12
ASME B31.8 INTERPRETATIONS
ASME B31.9
ASME B16.15
ASME B31.8
ASME B31J
ASME B31.5 INTERPRETATIONS
ASME PROCESS PIPING GUIDE
ASME B31E
ASME B31.3 SPANISH
ASME COMPANION GUIDE V1
ASME B31.1 CASES NO. 26
ASME B31.4 INTERPRETATIONS
ASME B16.25
NRC NPC
46 CFR PART 56
ICC I-CODE IPC COMM
ICC I-CODE IRC COMM VOL II
CABC CARC
ASTM A338
ASTM F1006
NFPA 13
BSI BS EN ISO 14723
UFGS-44 10 00
IAPMO CMC
IAPMO CPC
ICC I-CODE NJRC
24 CFR PART 3280
CSA/AM CSA/ANSI HGV 4.3:22
NFPA 13D
NFPA 13R
NFPA 11
NFPA 14
NFPA 15
NFPA 501
ASHRAE FUNDAMENTALS IP HANDBOOK
NFPA 24
ICC I-CODE SCPC
ICC I-CODE SCMC
ICC I-CODE SCRC
ISO DIS 23551-11
CSA 6.18-02
ASTM F1271
IAPMO UMC
IAPMO UPC
SSTD-8070-0044-PIPE REV D
SSTD-8070-0047-PIPE REV C
UFGS-22 15 09
KSC-DE-512-SM REV M
UFGS-33 11 00
CSA Z240 RV SERIES:23
ICC I-CODE IMC
ICC I-CODE IPC
Advertisement