STD 617 - : References
This document references the following standards:
API STD 546
API RP 687
AGMA 2101-D04
AGMA ISO 1328-1-B14
API RP 686
API RP 687
API RP 691
API STD 541
API STD 546
API STD 612
API STD 613
API STD 614
API STD 616
API STD 670
API STD 671
API STD 692
API TR 684-1
ASME B1.1
ASME B1.13M
ASME B1.20.1
ASME B16.1
ASME B16.11
ASME B16.42
ASME B16.47
ASME B16.5
ASME PTC 10
ASME PTC 36
ASME/BPVC SEC IX
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASTM A193/A193M
ASTM A194/A194M REV A
ASTM A247
ASTM A278/A278M
ASTM A307
ASTM A388/A388M
ASTM A395/A395M
ASTM A536
ASTM A563/A563M REV A
ASTM A578/A578M
ASTM A609/A609M
ASTM E125
ASTM E165/E165M
ASTM E709
ASTM E94/E94M
CEN EN 1092-1
CEN EN 1092-2
CENELEC EN 55011
CENELEC EN IEC 61000-6-2
DIN ISO 228-1
IEC 60079-10-1
IEC 60529
IEEE 841
ISO 14839-1
ISO 14839-3
ISO 15614-1
ISO 21940-32
ISO 261
ISO 3448
ISO 3744
ISO 5389
ISO 6708
ISO 7-1
ISO 8068
ISO 8501-1
ISO 8501-2
ISO 8501-3
ISO 8501-4
ISO 9606-1
ISO 9606-2
ISO 9606-3
ISO 9606-4
ISO 9606-5
NACE MR0103/ISO 17945
NACE MR0175/ISO 15156
NACE SP0472
NEMA 250
NFPA 70
SSPC SP 6
AGMA 908-B89
API STD 520 PART I
API STD 672
API STD 673
ASME B18.12
ASME B31.3
ASTM A515/A515M
ISO 10494
ISO 3740
ISO 3746
ISO 7268
ASME B1.20.3
ASME B16.3
ASME B31.1
ASME PTC 1
ASTM B209/B209M REV A
NFPA 30
ASTM A240/A240M REV B
ASTM A283/A283M
ASTM A106/A106M REV A
NFPA 70E
NFPA 496
This document is referenced by the following standards:
BSI BS EN 12583
DNV-OS-E201
ASME PROCESS PIPING GUIDE
ASME AG-1
ABS 63
NFPA 59A
API RP 2001
AGMA 17FTM13
ACI 351.3R
API RP 19GLHB
NACE AMPP GUIDE 21532
CSA Z662:23
ASME TGP-1
CGA G-4.13
Advertisement