A240/A240M REV B - : References
This document references the following standards:
ASTM A1084 REV A
ASTM A370
ASTM A480/A480M REV A
ASTM A923
ASTM E112
ASTM E140 REV B
ASTM E527
This document is referenced by the following standards:
ASTM D972
ASTM D2595
AIA/NAS NAS1636
ASME B40.100
MIL-DTL-28754E (2)
MIL-PRF-32704 (1)
MIL-STD-769K CHANGE 1
IEC 61537
ASME B31.5
ASME B31.3
AWWA C227
MSS SP-130
MSS SP-117
ICC I-CODE NJBC
ICC I-CODE NJRC
MIL-DTL-55041F (2)
ASTM F1047
ASTM F1217
ASTM F1602
UFGS-33 71 01.00 40
UFGS-22 07 19.00 40
ASTM F1360
NYBC NYBC
ASTM F1603
ASTM F1966
IEST RP-CC001.7
ISO 24139-2
CSA N287.2:17
NEN-ISO 24139-2
ASME A112.19.3
ASME B16.34
ASME B16.47
ASME B31.1
ASME B16.5
ASME B31.4
ASME B31.12
ASME AG-1
ASME B16.48
ASME PCC-1
ASME B31.1 INTERPRETATIONS
ASME BPE
ASME B31.5 INTERPRETATIONS
ASME B31T
ASME B31J
ASME A112.4.4
ASME B31E
ASME B107.500
ASME B31.3 SPANISH
ASCE 5-11/6-11
ASCE 8-02
ASME B31.1 CASES NO. 26
ASME B31.3 INTERPRETATIONS
ASME B31.4 INTERPRETATIONS
ASME COMPANION GUIDE V1
ASME STS-1
ASSE 1049
ASTM C1277
AWWA C504
ASSE 1051
ASTM C1173
ASTM F2098
ASTM C1540
ASTM C425
NFPA 472
ASSE 1061
NFPA 99
NFPA 470
AASHTO HB
MSS SP-58
ASSE 1050
NSF 61/600
ASTM A778/A778M
ASD-STAN PREN 3660-033
MSS SP-25
PIP PHS0001
ASTM A666
DNV-ST-E271
MIL-DTL-83503C (2)
ASTM C1861
BSI BS EN 1092-1
ACI 350
A-A-52204A
BSI BS EN 13611
AWWA C522
ASTM D8507
ICC I-CODE SCBC
ASTM D4054
ICC I-CODE SCRC
ASTM D5977
ASTM C1802
ASCE 8-22
Advertisement