NM.3.1 - : References
This document references the following standards:
49 CFR PART 192
API SPEC 15PX
ASME B1.20.1
ASME B16.40
ASME B16.47
ASME B16.5
ASQ Z1.4
ASTM A269/A269M
ASTM A276/A276M
ASTM A312/A312M REV A
ASME B31.8
ASME B36.10
ASME B36.19
ASTM B140/B140M
ASTM B16/B16M
ASTM B283/B283M
ASTM B371/B371M
ASTM B584
ASTM B61
ASTM B62
ASTM B967/B967M
ASTM C177
ASTM D1238
ASTM D1248
ASTM D1435
ASTM D149
ASTM D150
ASTM D1505
ASTM D1525
ASTM D1598
ASTM D1599
ASTM D1600
ASTM D1603
ASTM D1693
ASTM D1708
ASTM D1784
ASTM D1785 REV A
ASTM D1822
ASTM D1895
ASTM D2000
ASTM D2116
ASTM D2122
ASTM D2152
ASTM D2240
ASTM D2241
ASTM D2290 REV A
ASTM D2321
ASTM D2412
ASTM D2444
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2513
ASTM D256
ASTM D2565
ASTM D257
ASTM D2584
ASTM D2657
ASTM D2672
ASTM D2683
ASTM D2737
ASTM D2749
ASTM D2765
ASTM D2774 REV A
ASTM D2837
ASTM D2839
ASTM D2846/D2846M REV A
ASTM D2863
ASTM D2990
ASTM D3012
ASTM D3035
ASTM D3139
ASTM D3212
ASTM D3222
ASTM D3261
ASTM D3294
ASTM D3295
ASTM D3308
ASTM D3311
ASTM D3350
ASTM D3418
ASTM D3641
ASTM D3763
ASTM D3835
ASTM D3892
ASTM D3895
ASTM D4000
ASTM D4052
ASTM D4066
ASTM D4101
ASTM D4218
ASTM D4329
ASTM D4364
ASTM D4441
ASTM D4591
ASTM D4703
ASTM D4745
ASTM D4812
ASTM D4883
ASTM D4894
ASTM D4895
ASTM D495
ASTM D4976 REV A
ASTM D523
ASTM D5260
ASTM D5279
ASTM D542
ASTM D5420
ASTM D543
ASTM D5575
ASTM D5596
ASTM D5630
ASTM D570
ASTM D5740
ASTM D5947
ASTM D6110
ASTM D618
ASTM D6290
ASTM D635
ASTM D638
ASTM D648
ASTM D6779
ASTM D695
ASTM D696
ASTM D732
ASTM D746
ASTM D785
ASTM D789
ASTM D790
ASTM D792
ASTM D883
ASTM E11
ASTM E177
ASTM E18
ASTM E29
ASTM E313
ASTM E691
ASTM E831
ASTM F1025
ASTM F1041
ASTM F1055 REV A
ASTM F1281 REV A
ASTM F1282 REV A
ASTM F1290
ASTM F1473
ASTM F1498
ASTM F1563
ASTM F1588
ASTM F1733
ASTM F1807
ASTM F1948
ASTM F1960 REV A
ASTM F1970
ASTM F1973
ASTM F2023
ASTM F2080
ASTM F2098
ASTM F2138
ASTM F2145
ASTM F2159 REV A
ASTM F2206
ASTM F2434
ASTM F2600
ASTM F2619/F2619M
ASTM F2620 REV A
ASTM F2623
ASTM F2657
ASTM F2735
ASTM F2767
ASTM F2769 REV A
ASTM F2785
ASTM F2788/F2788M
ASTM F2829/F2829M
ASTM F2880
ASTM F2897
ASTM F2945
ASTM F3034
ASTM F3328
ASTM F3372
ASTM F3373
ASTM F402
ASTM F412
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F442/F442M
ASTM F477
ASTM F493
ASTM F585
ASTM F645 REV B
ASTM F714
ASTM F876
ASTM F905
ASTM G154
ASTM G155
ASTM SI10
AWWA C207
AWWA C901
AWWA C906
AWWA M55
CEN EN 10226-1
CSA B137.19:20
CSA Z662-23
FED-STD-123J
IEC 60243-1
IEEE SI 10
ISO 1043-1
ISO 1043-2
ISO 11357-1
ISO 11357-3
ISO 12162
ISO 13477
ISO 13478
ISO 13760
ISO 14531-1
ISO 14531-2
ISO 14531-3
ISO 15512
ISO 15874-1
ISO 15874-2
ISO 15874-3
ISO 15874-5
ISO 15875-3
ISO 15875-5
ISO 161-1
ISO 161-2
ISO 16396-1
ISO 16396-2
ISO 16486-1
ISO 178
ISO 179-1
ISO 18553
ISO 19069-1
ISO 19069-2
ISO 20753
ISO 291
ISO 293
ISO 294-1
ISO 307
ISO 3146
ISO 3451-4
ISO 4065
ISO 4427-3
ISO 4427-5
ISO 4589-1
ISO 4589-2
ISO 4589-3
ISO 4589-4
ISO 472
ISO 527-1
ISO 527-2
ISO 527-3
ISO 75-1
ISO 75-2
ISO 9080
ISO 9393-2
ISO TS 15874-7
MIL-STD-129R CHANGE 3
NFPA 58
NSF 14
NSF 61/600
PPI TN-30
PPI TR-3
PPI TR-33
PPI TR-4
PPI TR-41
PPI TR-9
This document is referenced by the following standards:
ASME NM.1
ASME TGP-1
ASME B31.1
Advertisement