58 - : References
This document references the following standards:
NFPA 101
NFPA 59
CGA S-1.2
CGA S-1.3
CGA E-1
CGA S-1.1
16 CFR PART 1500
49 CFR PART 171
49 CFR PART 173
49 CFR PART 177
49 CFR PART 178
49 CFR PART 179
49 CFR PART 180
49 CFR PART 192
49 CFR PART 195
49 CFR PART 393
49 CFR PART 397
API SPEC 15S
API STD 2510
API STD 607
API STD 620
ASCE 7-22
ASME B1.20.1
ASME B16.40
ASME B31.3
ASME B36.10
ASTM A106/A106M REV A
ASTM A213/A213M
ASTM A249/A249M REV A
ASTM A269/A269M
ASTM A312/A312M REV A
ASTM A395/A395M
ASTM A47/A47M
ASTM A48/A48M
ASTM A513/A513M REV A
ASTM A53/A53M
ASTM A536
ASTM A822/A822M
ASTM B135/B135M
ASTM B280
ASTM B42
ASTM B43
ASTM B75/B75M
ASTM B837
ASTM B86
ASTM B88
ASTM D1835
ASTM D2513
ASTM D2683
ASTM D3261
ASTM D5305
ASTM D638
ASTM E119
ASTM E136
ASTM E2652
ASTM E84 REV B
ASTM F1055 REV A
ASTM F1733
ASTM F1948
ASTM F2145
ASTM F2509
ASTM F2945
CGA C-1
NFPA 10
CGA C-6
CGA C-6.3
CGA C-7
CGA G-8.1
CGA S-1.1
CGA S-1.2
CGA S-1.3
CGSB CAN/CGSB-3.0 NO. 18.5-15
CSA B149.5:20
CSA/AM ANSI Z21.11.3-2016
CSA/AM ANSI Z21.24:22/CSA 6.10:22
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
CSA/AM ANSI Z21.75-2016/CSA 6.27-2016
CSA/AM ANSI Z21.80:19/CSA 6.22:19
CSA/AM ANSI Z21.81-2005/CSA 6.25-2005
CSA/AM CSA/ANSI LC 1:23/CSA 6.26:23
CSA/AM CSA/ANSI LC 4:22/CSA 6.32:22
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
GPA STD 2140
ISO 19825
NACE AMPP SP0285
NACE SP0169
NFPA 101
NFPA 1192
NFPA 13
NFPA 15
NFPA 160
NFPA 220
NFPA 252
NFPA 290
NFPA 30
NFPA 302
NFPA 30A
NFPA 37
NFPA 51
NFPA 51B
NFPA 54
NFPA 55
NFPA 59
NFPA 61
NFPA 68
NFPA 70
NFPA 77
NFPA 780
NFPA 80
NFPA 96
NFPA NFGCH
CGA E-1
CGA C-3
CGA V-1
This document is referenced by the following standards:
NFPA 1
NFPA 99
NFPA 5000
NFPA 855
NFPA 30B
CGA C-26
CGA E-4
CGA P-1
CGA P-97
NFPA 505
NASA-STD-8719.17 REV D
ASME CSD-1
NASA-STD-8719.11 REV B W/CHG 1
24 CFR PART 200
COE EM 385-1-1
IAPMO UPC
UFC 3-410-01
UFC 4-711-01
ICC I-CODE IFGC
ICC I-CODE IMC
Advertisement