IEEE C57.152 - : References
This document references the following standards:
IEEE C57.140
IEEE C57.147
IEEE C57.93
ASTM D117
ASTM D1275
ASTM D1298 REV B
ASTM D1500
ASTM D1524
ASTM D1533
IEEE C57.150
ASTM D1816
ASTM D2668
ASTM D3612
ASTM D4059
ASTM D5837
ASTM D6786
ASTM D7690
ASTM D923
ASTM D924
ASTM D971
ASTM D974
ASTM F855
IEC 60599
IEC TS 61464
IEEE 4
IEEE C57.106
IEEE C57.111
IEEE C57.113
IEEE C57.12.80
IEEE C57.12.90
IEEE C57.121
IEEE C57.13
IEEE C57.139
IEEE C57.140
IEEE C57.143
IEEE C57.147
IEEE C57.150
IEEE C57.19.100
IEEE C57.91
IEEE C57.93
ISO 11171
ISO 3772
ISO 4406
NEMA 107
NEMA Z535.4
NETA ATS
IEEE C37.13
ASTM D877/D877M
NFPA 70
NFPA 70E
IEEE C57.19.00
This document is referenced by the following standards:
IEEE C57.125
ISO DIS 18095
IEEE PC57.161/D2.0
IEEE P60076-16/D3
IEEE P60214-2/D1
IEEE C57.104
IEC 60076-16 (REDLINE + STANDARD)
IEC 60076-16
IEEE 1267
IEEE C57.161
IEC/IEEE 60214-2
IEEE 1248
BSI BS IEC/IEEE 80005-1 - TC
IEEE C37.91
IEEE 1147
IEEE P61886-2/CD
IEEE PC57.168/D6
IEEE C57.12.200
IEEE P61886-2/CDV
Advertisement