NASA-STD-5005 - : References
This document references the following standards:
NASA-STD-6001 REV B W/CHG 2
NASA-STD-8719.17 REV D
IEC 60807-1
IPC 2252
IPC 6011
ISO 14952-1
ITU-T G.651
ITU-T G.652
NEMA ICS 2
NEMA MG 1
NFPA 496
AIA/NAS NAS410
AISC 325
ASHRAE FUNDAMENTALS IP ADD AND CORR
ASME B16.5
ASME B16.9
ASME B31.3
ASME Y14.100
ASME/BPVC SEC VIII-1
ASME/BPVC SEC X
ASTM A123/A123M
ASTM A249/A249M REV A
ASTM A380/A380M
ASTM A653/A653M
ASTM A780/A780M
ASTM B241/B241M
ASTM D4174
ASTM D7194
ASTM E1548
ASTM E2217
ASTM E426
KSC-MMA-1985-79 REV 6
MSFC-STD-3029 REV A
NASA-HDBK-1001
ASME A13.1
ACI 318
NFPA 780
IEEE 484
IEEE 446
IEC 60807-3
IEC 60807-8
IEC 60807-9
IEC 60807-2
IEC 60807-6
IEC 60807-7
AIAA R-100A
ESD S20.20
ISO 9001
AA ADM
ASME Y14.5
IPC 2221B
49 CFR PART 173
49 CFR PART 178
KSC-GP-425 REV G W/AMD 4
MIL-STD-130N W/CHANGE 1
MIL-STD-461G
ECIA EIA/ECA-310-E
NASA-STD-6001 REV B W/CHG 2
NASA-STD-4003 REV A W/CHG 1
NASA-STD-5008 REV B W/CHG 1
NFPA 55
NFPA 59A
NFPA 70
NFPA 70E
ASTM A36/A36M
IEEE 1187
CGA C-7
ASTM E2375
ASTM E1417/E1417M
AIA/NAS NAS412
ASTM D5363
ASTM E1742/E1742M
ASME B30.1
29 CFR PART 1910 VOL 5
ASCE 7-22
ASTM A153/A153M
ASTM A269/A269M
ASTM A312/A312M REV A
ASTM E1444/E1444M REV A
BATTELLE MMPDS-2023
FAA-HF-STD-001B
NASA-STD-8719.17 REV D
NASA-STD-8719.9 REV B W/CHG 1
NASA-STD-8739.1 REV B W/CHG 2
NASA-STD-8739.4 REV A W/CHG 4
NASA-STD-8719.12 REV A W/CHG 2
KSC-STD-E-0004 REV B W/CHG 1
NASA-STD-6002 REV D W/CHG 1
NASA-STD-5009 REV C
NASA NPR 2810.1 REV F
NASA NPR 7150.2 REV D
MIL-DTL-16878H (3)
MIL-DTL-22992H (3)
MIL-DTL-24308K (1)
MIL-DTL-38999N (1)
MIL-HDBK-6870C
MIL-PRF-39012F (4)
MIL-STD-810H CHANGE 1
MIL-STD-889D
IPC 2222B
IPC 2223E
IPC 6012F
IPC 6013E
IPC 6018D
IPC J-STD-001H
IPC/WHMA-A-620E
NASA-STD-8739.5 REV A W/CHG 2
ASTM A1016/A1016M
This document is referenced by the following standards:
NASA MPR 8823.2 REV D
NASA MPG 8823.2 REV B
NASA MPG 8823.2 REV A
NASA-STD-5012 REV B
GSFC-STD-8009
KSC-STD-E-0022 W/CHG 4
KSC-DE-512-SM REV M
KSC-E-165 REV E CHANGE 5
KSC-E-166 REV C W/CHG 4
KSC-GP-364 REV 45
NASA-STD 8719.24 REV A
NASA-STD-5020B
KSC-STD-E-0001 REV D CANC NOTICE
SSTD-8070-0091-FLUIDS REV A
NASA-STD-6016 REV C W/CHG 1
Advertisement